location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com CF Flash Card to IDE Expansion Slot Adapter card reader

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CF Flash Card to IDE Expansion Slot Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PLATEIDE2CF
Category:
Card readers and drives with built-in card readers are used for reading from/writing to flash memory cards, for example from your digital camera or cellphone.
Card Readers Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52149
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 07:49:26
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime
Long product name StarTech.com CF Flash Card to IDE Expansion Slot Adapter card reader :
The long product name of StarTech.com CF Flash Card to IDE Expansion Slot Adapter card reader. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CF Flash Card to IDE Expansion Slot Adapter
More>>>
StarTech.com CF Flash Card to IDE Expansion Slot Adapter card reader:
The official description of StarTech.com CF Flash Card to IDE Expansion Slot Adapter card reader as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Convert any available standard IDE 40pin or 44pin connection to support a bootable Compact Flash device!

With support for CompactFlashTM cards (Type I & II)as well as IBM MicrodriveTM, PLATEIDE2CF requires no driver installation and is completely transparent to the operating system.

PLATEIDE2CF is powered by a 4 pin floppy connector or 44 pin IDE port, and supports jumper settings for Master and Slave modes.

Short summary description StarTech.com CF Flash Card to IDE Expansion Slot Adapter card reader:
This short summary of the StarTech.com CF Flash Card to IDE Expansion Slot Adapter card reader data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com CF Flash Card to IDE Expansion Slot Adapter, 60 g, 45 x 218 x 158 mm

Long summary description StarTech.com CF Flash Card to IDE Expansion Slot Adapter card reader:
This is an auto-generated long summary of StarTech.com CF Flash Card to IDE Expansion Slot Adapter card reader based on the first three specs of the first five spec groups.

StarTech.com CF Flash Card to IDE Expansion Slot Adapter. Weight: 60 g. Dimensions (WxDxH): 45 x 218 x 158 mm

Weight & dimensions
Weight
60 g
Other features
Dimensions (WxDxH)
45 x 218 x 158 mm
Country Distributor
United Kingdom 1 distributor(s)