location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo NanoSaver cable lock Black 1.8 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NanoSaver
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4XE1B81915
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195348792967 show
Category:
Cable with a locking mechanism already permanently integrated.
Cable Locks Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77974
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Sep 2024 08:54:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo NanoSaver cable lock Black 1.8 m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Single lock
  • - Tough 10mm Lock Head with Cleat Locking Technology
  • - 5mm Keying System
  • - Carbon Steel Cable
  • - Pivot & Rotate Cable
  • - Patented Hidden Pin Technology supports anti-pick tubular lock
  • - Independently verified and tested for industry-leading standards in torque/pull, foreign implements, lock lifecycle, corrosion, key strength and other environmental conditions
Long product name Lenovo NanoSaver cable lock Black 1.8 m :
The long product name of Lenovo NanoSaver cable lock Black 1.8 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NanoSaver, 1.8m
More>>>
Lenovo NanoSaver cable lock Black 1.8 m:
The official description of Lenovo NanoSaver cable lock Black 1.8 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tough 10mm Lock Head with Cleat Locking Technology offering uncompromised security for ultra-thin Laptops, Tablets, Desktops, Monitors and Accessories built with the NanoSaver lock slot, the 10mm Lock Head with Cleat Locking Technology provides trusted protection. The 5mm Keying System offers flexible compatibility with all of Lenovo's 5mm keying systems, including MicroSaver® 2.0 so you can leverage the custom keying solutions across your organization. Supported by the proven anti-pick Hidden Pin™ Technology, the NanoSaver delivers protection with flexibility. A carbon steel cable offering the same level of cut-resistance and theft-resistance as thicker cables, the carbon steel cable with plastic sheath offers security and greater mobility with 1.8m (6ft) for a one lock cable lock and 2.4m (8ft) for a twin head cable lock. Pivoting and Rotating cable gives greater freedom of movement, eliminating awkward angles and allowing you to insert you to insert your key with complete ease.

Short summary description Lenovo NanoSaver cable lock Black 1.8 m:
This short summary of the Lenovo NanoSaver cable lock Black 1.8 m data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo NanoSaver, 1.8 m, Kensington, Key, Carbon steel, Black

Long summary description Lenovo NanoSaver cable lock Black 1.8 m:
This is an auto-generated long summary of Lenovo NanoSaver cable lock Black 1.8 m based on the first three specs of the first five spec groups.

Lenovo NanoSaver. Product colour: Black, Best uses: Monitor, Laptop, Tablet, Lock type: Key. Cable length: 1.8 m, Cable diameter: 5 mm, Weight: 180 g. Package width: 250 mm, Package depth: 170 mm, Package height: 30 mm

Features
Product colour *
Black
Best uses *
Monitor, Laptop, Tablet
Lock type *
Key
Cable lock slot type
Kensington
Material
Carbon steel
Keys quantity
2 keys
Easy to install
Yes
Easy to use
Yes
Weight & dimensions
Cable length *
1.8 m
Cable diameter
5 mm
Weight
180 g
Packaging data
Package width
250 mm
Package depth
170 mm
Package height
30 mm
Package weight
200 g
Logistics data
Harmonized System (HS) code
83014090
Country Distributor
France 1 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Switzerland 1 distributor(s)
Deutschland 1 distributor(s)
España 1 distributor(s)
United Kingdom 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)