location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DES-3226S+DES-132T

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DES-3226S+DES-132T
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DES-3226TG
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90165
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:23:40
The date of the most recent change of this product data-sheet in Icecat.
Long product name D-Link DES-3226S+DES-132T :
The long product name of D-Link DES-3226S+DES-132T. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DES-3226S+DES-132T 24 PORT 10 100 SWI+GB MODULE NS (NMS)
More>>>
D-Link DES-3226S+DES-132T:
The official description of D-Link DES-3226S+DES-132T as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

D-Link’s DES-3226SM is a high-performance, managed, stackable Layer 2 Switch that provides an ideal solution for workgroups and departments. The DES-3226SM has (24) 10/100Mbps Fast Ethernet ports with support for optional GBIC modules for fast connection speeds and flexibility. The DES-3226SM now supports stacking of up to 8 units per stack. A single stack of DES-3226SM can support up to (192) 10/ 100Mbps ports with an additional 8 open GBIC slots available for trunking. The entire stack can be managed via a single IP address for simplified network administration.

Short summary description D-Link DES-3226S+DES-132T:
This short summary of the D-Link DES-3226S+DES-132T data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DES-3226S+DES-132T, Full duplex

Long summary description D-Link DES-3226S+DES-132T:
This is an auto-generated long summary of D-Link DES-3226S+DES-132T based on the first three specs of the first five spec groups.

D-Link DES-3226S+DES-132T. Full duplex. MAC address table: 8.000 entries

Network
Full duplex
Yes
Data transmission
MAC address table *
8.000 entries
Protocols
Management protocols
Telnet, CLI/Console, RMON (4 Groups), Web-based HTTP, SNMPv1/v2/v3 Compatible & Port Mirroring
Switching protocols
802.3 Ethernet, 802.3u Fast Ethernet, 802.1d Spanning Tree, 802.1w Rapid Spanning Tree, 802.1p Priority Tags, 802.1q VLANs, 802.1ac VLAN Tagging, 802.1ad Link Aggregation Control, 802.3x Flow Control, 802.1x Port Based Network Access Control, and 802.1x MAC Based Network Access Control
Other features
Slot type
RJ-45,GBIC
Management platform
Web-based,Telnet
Management level
lo
Other features
Data transfer rate
100 Mbit/s
Dimensions (WxDxH)
441 x 210 x 43 mm
I/O ports
24 - 10BASE-T, 100BASE-TX & 1000BASE-T 2 - GBIC
Networking features
LAN
Operational conditions
Operating temperature (T-T)
5 - 45 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
60 kg
Country Distributor
United Kingdom 1 distributor(s)