location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson WorkForce DS-770 Power PDF

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
WorkForce
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WorkForce DS-770 Power PDF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B11B248401KF
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946693880
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36160
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson WorkForce DS-770 Power PDF
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Sheet-fed scanner 600 x 600 DPI
  • - Colour scanning Duplex scanning
  • - LCD Built-in display
  • - A4
  • - Sensor type: CIS
  • - USB port
  • - Power supply type: AC
More>>>
Short summary description Epson WorkForce DS-770 Power PDF:
This short summary of the Epson WorkForce DS-770 Power PDF data-sheet is auto-generated and uses the product title and the first six key specs.

Epson WorkForce DS-770 Power PDF, 600 x 600 DPI, 30 bit, 24 bit, 10 bit, 8 bit, 45 ppm

Long summary description Epson WorkForce DS-770 Power PDF:
This is an auto-generated long summary of Epson WorkForce DS-770 Power PDF based on the first three specs of the first five spec groups.

Epson WorkForce DS-770 Power PDF. Optical scanning resolution: 600 x 600 DPI, Input colour depth: 30 bit, Output colour depth: 24 bit. Scanner type: Sheet-fed scanner, Product colour: White, Display: LCD. Sensor type: CIS, Daily duty cycle (max): 5000 pages, Light source: ReadyScan LED. Auto document feeder (ADF) input capacity: 100 sheets. Maximum ISO A-series paper size: A4, ISO A-series sizes (A0...A9): A4, A5, A6, ISO B-series sizes (B0...B9): B5, B6

Scanning
Optical scanning resolution *
600 x 600 DPI
Colour scanning
Yes
Duplex scanning *
Yes
Input colour depth
30 bit
Output colour depth
24 bit
Input greyscale depth
10 bit
Output greyscale depth
8 bit
ADF scan speed (b/w, A4)
45 ppm
Duplex ADF scan speed (b/w, A4)
90 ipm
Duplex ADF scan speed (colour, A4)
90 ipm
Design
Scanner type *
Sheet-fed scanner
Product colour *
White
Display
LCD
Built-in display *
Yes
Performance
Sensor type *
CIS
Light source
ReadyScan LED
Scan file formats
JPG, PDF, TIFF
Daily duty cycle (max) *
5000 pages
Scan to
E-mail, FTP, HTTP
Scan drivers
TWAIN, WIA, ISIS
Ultrasonic sensor
Yes
Input capacity
Auto document feeder (ADF) input capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9)
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Letter
Yes
Legal
Yes
Auto Document Feeder (ADF) media weight
27 - 413 g/m²
Maximum scan area (ADF)
215.9 x 6096 mm
Minimum scan area (ADF)
50.8 x 50.8 mm
Ports & interfaces
USB port *
Yes
USB version
3.2 Gen 1 (3.1 Gen 1)
Standard interfaces
USB 3.2 Gen 1 (3.1 Gen 1)
Power
Power supply type *
AC
Features
Country of origin
Indonesia
Packaging data
Quantity per pack
1 pc(s)
Package width
250 mm
Package depth
365 mm
Package height
285 mm
Package weight
4.6 kg
System requirements
Compatible operating systems
Linux, Mac OS 10.7.x, Mac OS 10.8.x, Mac OS 10.9.x, Mac OS X, Mac OS X 10.6.8, Windows 10, Windows 7, Windows 7, 64-Bit-Version, Windows 8, Windows 8.1, Windows 8.1 x64 Edition, Windows Server 2003 (32/64 Bit), Windows Server 2008 (32/64 Bit), Windows Server 2008 R2, Windows Server 2012 (64bit), Windows Server 2012 R2, Windows Vista, Windows Vista, 64-Bit-Version, Windows XP Professional x64 Edition
Windows operating systems supported
Windows 10, Windows 7, Windows 7 x64, Windows 8, Windows 8.1, Windows 8.1 x64, Windows Vista, Windows Vista x64, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 x64, Windows Server 2008 R2, Windows Server 2012 x64, Windows Server 2012 R2
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-25 - 60 °C
Operating relative humidity (H-H)
15 - 80%
Storage relative humidity (H-H)
15 - 85%
Weight & dimensions
Width
296 mm
Depth
169 mm
Height
176 mm
Weight
3.6 kg
Packaging content
Warranty card
Yes
Cables included
AC
Quick start guide
Yes
Drivers included
Yes
Bundled software
Epson Document Capture (Mac only), Epson Document Capture Pro (Windows only), Epson Document Capture Pro Server (on free download), Epson Scan 2
Other features
Image formats supported
JPEG, TIFF
Logistics data
Products per pallet
63 pc(s)
Products per pallet (UK)
84 pc(s)