APC logo

APC RBC8 UPS battery Sealed Lead Acid (VRLA)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
334245
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
Standard warranty 1 year repair or replace
Long product name APC RBC8 UPS battery Sealed Lead Acid (VRLA):

APC Replacement Battery Cartridge #8

APC RBC8 UPS battery Sealed Lead Acid (VRLA):

In the E-world where businesses cant stop and downtime is measured in dollars, American Power Conversion (APC) provides protection against some of the leading causes of downtime, data loss and hardware damage: power problems and temperature. As a global leader in power availability solutions, APC sets the standard in its industry for quality, innovation and support. Its comprehensive AC and DC power solutions, which are designed for both home and corporate environments, improve the manageability, availability and performance of sensitive electronic, network, communications and industrial equipment of all sizes

Short summary description APC RBC8 UPS battery Sealed Lead Acid (VRLA):

APC RBC8, Sealed Lead Acid (VRLA), 10 kg, 259.1 x 96.5 x 149.9 mm, 0 - 40 °C, 0 - 95%

Long summary description APC RBC8 UPS battery Sealed Lead Acid (VRLA):

APC RBC8. Battery technology: Sealed Lead Acid (VRLA). Weight: 10 kg, Dimensions (WxDxH): 259.1 x 96.5 x 149.9 mm

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.