location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC SMART-UPS RT 3000VA 120V uninterruptible power supply (UPS) 3 kVA 2100 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SMART-UPS RT 3000VA 120V
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SURTA3000XL show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304231479 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 218485
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Dec 2023 11:37:20
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points APC SMART-UPS RT 3000VA 120V uninterruptible power supply (UPS) 3 kVA 2100 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3 kVA 2100 W
  • - Sealed Lead Acid (VRLA)
  • - Black
Warranty: 2 years repair or replace
Long product name APC SMART-UPS RT 3000VA 120V uninterruptible power supply (UPS) 3 kVA 2100 W :
The long product name of APC SMART-UPS RT 3000VA 120V uninterruptible power supply (UPS) 3 kVA 2100 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

APC SMART-UPS RT 3000VA 120V
More>>>
APC SMART-UPS RT 3000VA 120V uninterruptible power supply (UPS) 3 kVA 2100 W:
The official description of APC SMART-UPS RT 3000VA 120V uninterruptible power supply (UPS) 3 kVA 2100 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

APC Smart-UPS RT, 2100 Watts / 3000 VA,Input 120V / Output 120V, Interface Port DB-9 RS-232, Smart-Slot, Extended runtime model, Rack Height 3 U.

Includes: CD with software, Smart UPS signalling RS-232 cable, User Manual.

Short summary description APC SMART-UPS RT 3000VA 120V uninterruptible power supply (UPS) 3 kVA 2100 W:
This short summary of the APC SMART-UPS RT 3000VA 120V uninterruptible power supply (UPS) 3 kVA 2100 W data-sheet is auto-generated and uses the product title and the first six key specs.

APC SMART-UPS RT 3000VA 120V, 3 kVA, 2100 W, 50/60 Hz, 480 J, 55 dB, Sealed Lead Acid (VRLA)

Long summary description APC SMART-UPS RT 3000VA 120V uninterruptible power supply (UPS) 3 kVA 2100 W:
This is an auto-generated long summary of APC SMART-UPS RT 3000VA 120V uninterruptible power supply (UPS) 3 kVA 2100 W based on the first three specs of the first five spec groups.

APC SMART-UPS RT 3000VA 120V. Output power capacity: 3 kVA, Output power: 2100 W, Input frequency: 50/60 Hz. Battery technology: Sealed Lead Acid (VRLA), Typical backup time at full load: 14.1 min, Typical backup time at half load: 33.9 min. Product colour: Black, Cable length: 3.05 m, Certification: CSA,FCC Part 15 Class A,UL 1778. Weight: 54.5 kg, Package weight: 63.6 kg. Interface: DB-9 RS-232, Smart-Slot, Output connections: (6) NEMA 5-15R, (2) NEMA 5-20R, Input connection type: NEMA L5-30P

Features
Output power capacity *
3 kVA
Output power *
2100 W
Input frequency *
50/60 Hz
Surge energy rating
480 J
Emergency Power Off (EPO)
Yes
Noise level
55 dB
Audible alarm(s)
Yes
Battery
Battery technology
Sealed Lead Acid (VRLA)
Typical backup time at full load
14.1 min
Typical backup time at half load
33.9 min
Battery recharge time
2.5 h
Design
Cable length
3.05 m
Product colour *
Black
LED indicators
Yes
Certification
CSA,FCC Part 15 Class A,UL 1778
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 45 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3000 m
Non-operating altitude
0 - 15000 m
Weight & dimensions
Weight
54.5 kg
Package weight
63.6 kg
Logistics data
Harmonized System (HS) code
85078000
Other features
Interface
DB-9 RS-232, Smart-Slot
Output connections
(6) NEMA 5-15R, (2) NEMA 5-20R
Input connection type
NEMA L5-30P
Dimensions (WxDxH)
130 x 660 x 432 mm
Nominal output voltage
120 V
Nominal input voltage
120 V
Package dimensions (WxDxH)
603 x 980 x 347 mm
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
Deutschland 3 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
Italia 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)