location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips DVDR3383 DVD Player/Recorder

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVDR3383 DVD Player/Recorder
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DVDR3383/51
Category:
With the help of DVD players/recorders you can watch/record videos of high quality, play MP3-CDs, audio CDs and audio DVDs, as well as look through your photos in JPG format. DVD recorders often have an in-built hard disk on which you can record your home videos, edit them and burn them to DVD afterwards, or record your favourite TV programmes so you can watch them later. Some DVD recorders even have automatic ad recognition: simply start watching the movie half an hour or so after the broadcast started and it will skip all those unwanted advertisements for you, so you never need to watch any ads if you don't want to!
DVD/Blu-Ray Players Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by Philips
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19584
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:10:41
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips DVDR3383 DVD Player/Recorder :
The long product name of Philips DVDR3383 DVD Player/Recorder. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Recording made easy
More>>>
Philips DVDR3383 DVD Player/Recorder:
The official description of Philips DVDR3383 DVD Player/Recorder as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Compact-size DVD recorder with Dual media, DivX, and i.Link

Short summary description Philips DVDR3383 DVD Player/Recorder:
This short summary of the Philips DVDR3383 DVD Player/Recorder data-sheet is auto-generated and uses the product title and the first six key specs.

Philips DVDR3383 DVD Player/Recorder, JPEG, 3 W, 30 day(s), 360 mm, 322 mm, 43 mm

Long summary description Philips DVDR3383 DVD Player/Recorder:
This is an auto-generated long summary of Philips DVDR3383 DVD Player/Recorder based on the first three specs of the first five spec groups.

Philips DVDR3383 DVD Player/Recorder. Image formats supported: JPEG. Power consumption (standby): 3 W. Programming period: 30 day(s). Width: 360 mm, Depth: 322 mm, Height: 43 mm. Package width: 498 mm, Package depth: 413 mm, Package height: 124 mm

File formats
Image formats supported
JPEG
Technical details
Power
27 W
Power
Power consumption (standby)
3 W
Management features
Programmable events
8
Programming period
30 day(s)
Weight & dimensions
Width
360 mm
Weight & dimensions
Depth
322 mm
Height
43 mm
Weight
3 kg
Packaging data
Package width
498 mm
Package depth
413 mm
Package height
124 mm
Package weight
4 kg
Other features
Set weight
3 kg
Set width
36 cm