location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips DVDR3380 DVD Player/Recorder

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVDR3380 DVD Player/Recorder
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DVDR3380/51
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710895923514
Category:
With the help of DVD players/recorders you can watch/record videos of high quality, play MP3-CDs, audio CDs and audio DVDs, as well as look through your photos in JPG format. DVD recorders often have an in-built hard disk on which you can record your home videos, edit them and burn them to DVD afterwards, or record your favourite TV programmes so you can watch them later. Some DVD recorders even have automatic ad recognition: simply start watching the movie half an hour or so after the broadcast started and it will skip all those unwanted advertisements for you, so you never need to watch any ads if you don't want to!
DVD/Blu-Ray Players Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38390
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:18:12
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips DVDR3380 DVD Player/Recorder
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Silver
  • - Playback disc types: CD, CD-R, CD-RW, DVD, DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-RW
  • - Video formats supported: DIVX, MPEG1, MPEG2
  • - Audio formats supported: AAC, MP3
  • - Dolby Digital
  • - TV tuner integrated
Long product name Philips DVDR3380 DVD Player/Recorder :
The long product name of Philips DVDR3380 DVD Player/Recorder. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DVDR3380, DVD player/recorder, MPEG1/2, DivX, Dolby Digital, 3000g
More>>>
Philips DVDR3380 DVD Player/Recorder:
The official description of Philips DVDR3380 DVD Player/Recorder as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Recording made easy
Compact-size DVD recorder with Dual media, DivX, and i.Link

Plays and records what you want
- Dual Media conveniently records on both DVD+R/RW & DVD-R/RW
- Plays CD, (S)VCD, DVD, DVD+R/RW, DVD-R/RW
- Plays MP3, JPEG, DivX

Simplicity in recording and playback
- ShowView for quick and easy programming
- VPS/ PDC records a TV program precisely from start to end
- i.LINK digital input for perfect digital camcorder copies
- SmartAlgo ensures recording quality and compatibility
- Easy to use graphic user interface

Short summary description Philips DVDR3380 DVD Player/Recorder:
This short summary of the Philips DVDR3380 DVD Player/Recorder data-sheet is auto-generated and uses the product title and the first six key specs.

Philips DVDR3380 DVD Player/Recorder, PAL BG, PAL DK, PAL I, SECAM B/G, SECAM D/K, SECAM L, Extended Play (EP), High Quality (HQ), Super Long Play (SLP), Standard Play (SP), 10-bit/54MHz, Dolby Digital, 24-bit/96MHz, 29-bit/192kHz

Long summary description Philips DVDR3380 DVD Player/Recorder:
This is an auto-generated long summary of Philips DVDR3380 DVD Player/Recorder based on the first three specs of the first five spec groups.

Philips DVDR3380 DVD Player/Recorder. Analog signal format system: PAL BG, PAL DK, PAL I, SECAM B/G, SECAM D/K, SECAM L, Recording modes: Extended Play (EP), High Quality (HQ), Super Long Play (SLP), Standard Play (SP), Video D/A Converter (DAC): 10-bit/54MHz. Audio decoders: Dolby Digital, Audio A/D Converter (ADC): 24-bit/96MHz, Audio D/A Converter (DAC): 29-bit/192kHz. Video formats supported: DIVX, MPEG1, MPEG2, Audio formats supported: AAC, MP3, Image formats supported: JPG. Playback disc formats: CD audio, CD video, SVCD, VCD, Playback disc types: CD, CD-R, CD-RW, DVD, DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-RW, Recording disc types: DVD+R, DVD+RW, DVD-R, DVD-RW. AC input voltage: 220-240 V, AC input frequency: 50 Hz, Power consumption (typical): 27 W

Video
Analog signal format system
PAL BG, PAL DK, PAL I, SECAM B/G, SECAM D/K, SECAM L
Recording modes
Extended Play (EP), High Quality (HQ), Super Long Play (SLP), Standard Play (SP)
Video D/A Converter (DAC)
10-bit/54MHz
Audio
Audio decoders *
Dolby Digital
Audio A/D Converter (ADC)
24-bit/96MHz
Audio D/A Converter (DAC)
29-bit/192kHz
File formats
Video formats supported *
DIVX, MPEG1, MPEG2
Audio formats supported
AAC, MP3
Image formats supported
JPG
Ports & interfaces
S-Video outputs quantity
1
Composite video in
1
Composite video out
1
Digital audio coaxial out *
1
SCART ports quantity
2
Firewire (IEEE 1394) ports
1
Audio (L/R) out
1
Audio (L/R) in
1
RF ports quantity
2
Storage
Playback disc formats *
CD audio, CD video, SVCD, VCD
Playback disc types *
CD, CD-R, CD-RW, DVD, DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-RW
Recording disc types
DVD+R, DVD+RW, DVD-R, DVD-RW
Card reader integrated
No
Technical details
3D *
No
Product colour
Silver
Karaoke
No
Slideshow
Yes
Technical details
MP3 playback
Yes
Network
Ethernet LAN *
No
Wi-Fi *
No
Power
AC input voltage
220-240 V
AC input frequency
50 Hz
Power consumption (typical)
27 W
Power consumption (standby)
3 W
Management features
Programmable events
8
Timer
Yes
Weight & dimensions
Width
360 mm
Depth
322 mm
Height
43 mm
Weight
3 kg
Hard drive
Built-in HDD *
No
TV tuner
TV tuner integrated *
Yes
TV tuner type
Analog
Packaging data
Package width
498 mm
Package depth
413 mm
Package height
124 mm
Packaging content
Remote control included
Yes
Manual
Yes
Quick start guide
Yes
Warranty card
Yes
Cables included
SCART