HPE logo

HPE StorageWorks Q1574A backup storage device Storage drive Tape Cartridge DAT 80 GB

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72904
Info modified on:
11 Jul 2022, 13:41:40
Warranty:
3 Years
Long product name HPE StorageWorks Q1574A backup storage device Storage drive Tape Cartridge DAT 80 GB:

160 Gb, SCSI, 2.27 kg

Short summary description HPE StorageWorks Q1574A backup storage device Storage drive Tape Cartridge DAT 80 GB:

HPE StorageWorks Q1574A, Storage drive, Tape Cartridge, SCSI, 2:1, DAT, Black

Long summary description HPE StorageWorks Q1574A backup storage device Storage drive Tape Cartridge DAT 80 GB:

HPE StorageWorks Q1574A. Product type: Storage drive, Media type: Tape Cartridge, Interface: SCSI. Native capacity: 80 GB, Compressed capacity: 160 GB, Drive device, buffer size: 16 MB. Burst transfer rate: 6.9 MB/s, Data transfer rate: 49.3 Gbit/s. Weight: 2.27 kg. Dimensions (WxDxH): 236 x 181 x 67 mm

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.