location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE StorageWorks DAT 160 USB (1) in 1U Rack-mount Kit Storage auto loader & library Tape Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
StorageWorks DAT 160 USB (1) in 1U Rack-mount Kit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AG703A
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85152
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:41:38
The date of the most recent change of this product data-sheet in Icecat.
data sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 3-year, next-day, product exchange, limitedplus 9x5 phone--support for the duration of the
Long product name HPE StorageWorks DAT 160 USB (1) in 1U Rack-mount Kit Storage auto loader & library Tape Cartridge :
The long product name of HPE StorageWorks DAT 160 USB (1) in 1U Rack-mount Kit Storage auto loader & library Tape Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP StorageWorks DAT160 USB (1) in 1U Rack-mount Kit
More>>>
Short summary description HPE StorageWorks DAT 160 USB (1) in 1U Rack-mount Kit Storage auto loader & library Tape Cartridge:
This short summary of the HPE StorageWorks DAT 160 USB (1) in 1U Rack-mount Kit Storage auto loader & library Tape Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HPE StorageWorks DAT 160 USB (1) in 1U Rack-mount Kit, Storage auto loader & library, Tape Cartridge

Long summary description HPE StorageWorks DAT 160 USB (1) in 1U Rack-mount Kit Storage auto loader & library Tape Cartridge:
This is an auto-generated long summary of HPE StorageWorks DAT 160 USB (1) in 1U Rack-mount Kit Storage auto loader & library Tape Cartridge based on the first three specs of the first five spec groups.

HPE StorageWorks DAT 160 USB (1) in 1U Rack-mount Kit. Product type: Storage auto loader & library, Media type: Tape Cartridge

Brand Image Product code Product Stock Price from
HP 1U SAS Ext-Min 1x-4m Cable Assembly Kit Storage array Tape Cartridge HP 1U SAS Ext-Min 1x-4m Cable Assembly Kit Storage array Tape Cartridge
(show image)
AE468A 1U SAS Ext-Min 1x-4m Cable Assembly Kit 0.00
(excl. VAT)
0 (incl. VAT)
HP StorageWorks Ultrium 960 SCSI (1) in 3U Rack-mount Kit Storage auto loader & library Tape Cartridge HP StorageWorks Ultrium 960 SCSI (1) in 3U Rack-mount Kit Storage auto loader & library Tape Cartridge
(show image)
Q1595B StorageWorks Ultrium 960 SCSI (1) in 3U Rack-mount Kit 0.00
(excl. VAT)
0 (incl. VAT)
HP 3.5"DAT 160 40 Pk Black Front Panels HP 3.5"DAT 160 40 Pk Black Front Panels
(show image)
EH879A 3.5"DAT 160 40 Pk Black Front Panels 0.00
(excl. VAT)
0 (incl. VAT)
HP DAT 160 3.5 inch 40 Pack Dove Front Panels Storage auto loader & library Tape Cartridge HP DAT 160 3.5 inch 40 Pack Dove Front Panels Storage auto loader & library Tape Cartridge
(show image)
EH878A DAT 160 3.5 inch 40 Pack Dove Front Panels 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks 3U Rack-mount SAS Kit Storage auto loader & library Tape Cartridge
(show image)
AG576A StorageWorks 3U Rack-mount SAS Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks DAT 72 USB (1) in 1U Rack-mount Kit Storage auto loader & library Tape Cartridge
(show image)
AG594A StorageWorks DAT 72 USB (1) in 1U Rack-mount Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks 1U SAS Rack Mount Kit Storage auto loader & library Tape Cartridge
(show image)
AE459A StorageWorks 1U SAS Rack Mount Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks 1U SAS Cable/Tray Option Kit Storage array Tape Cartridge
(show image)
AE463A StorageWorks 1U SAS Cable/Tray Option Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks Tape Array 5300 Field Rack Storage auto loader & library Tape Cartridge
(show image)
C7508B StorageWorks Tape Array 5300 Field Rack 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE Q1595B backup storage device Storage auto loader & library Tape Cartridge 400 GB
(show image)
Q1595B Q1595B 0.00
(excl. VAT)
0 (incl. VAT)