location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Parasol Singlepack Black T0441 DURABrite Ink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Parasol
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Singlepack Black T0441 DURABrite Ink
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T04414010 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010343603240 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 129697
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2021 17:40:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Parasol Singlepack Black T0441 DURABrite Ink
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Black
  • - Black ink type: Pigment-based ink
  • - Black ink cartridges quantity: 1
  • - Brand compatibility: Epson
  • - 1 pc(s)
Long product name Epson Parasol Singlepack Black T0441 DURABrite Ink :
The long product name of Epson Parasol Singlepack Black T0441 DURABrite Ink. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Singlepack Black T0441 DURABrite Ink
More>>>
Epson Parasol Singlepack Black T0441 DURABrite Ink:
The official description of Epson Parasol Singlepack Black T0441 DURABrite Ink as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This ink cartridge is suitable for use with the following Epson printers: C64/C84/C66/C86/CX3650/CX6400/CX6600

Short summary description Epson Parasol Singlepack Black T0441 DURABrite Ink:
This short summary of the Epson Parasol Singlepack Black T0441 DURABrite Ink data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Parasol Singlepack Black T0441 DURABrite Ink, Black, Pigment-based ink, 13 ml, 1 pc(s)

Long summary description Epson Parasol Singlepack Black T0441 DURABrite Ink:
This is an auto-generated long summary of Epson Parasol Singlepack Black T0441 DURABrite Ink based on the first three specs of the first five spec groups.

Epson Parasol Singlepack Black T0441 DURABrite Ink. Black ink type: Pigment-based ink, Black ink volume: 13 ml, Printing colours: Black, Quantity per pack: 1 pc(s)

Features
Black ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
Stylus C64/66/Photo Edition 84
Quantity per pack *
1 pc(s)
Black ink cartridges quantity
1
Black ink volume
13 ml
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Black
Brand compatibility *
Epson
OEM code
C13T04414010
Country of origin
Mexico
Colour
No
Certification
CE
Operational conditions
Storage temperature (T-T)
-20 - 40 °C
Weight & dimensions
Width
246 mm
Weight & dimensions
Depth
116 mm
Height
145 mm
Weight
59 g
Package width
120 mm
Package depth
260 mm
Package height
146 mm
Package type
Blister
Logistics data
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
161 cm
Products per pallet
2400 pc(s)
Products per pallet (UK)
2400 pc(s)
Products per pallet layer
240 pc(s)
Products per pallet layer (UK)
240 pc(s)
Minimum order quantity
8 pc(s)
Other features
Technology
Epson DURABrite
Brand Image Product code Product Stock Price from
KMP

KMP Singlepack E70 ink cartridge Black
(show image)
1003,4001 Singlepack E70 0.00
(excl. VAT)
0 (incl. VAT)
Epson Parasol T0443 ink cartridge Original Magenta Epson Parasol T0443 ink cartridge Original Magenta
(show image)
C13T044340LR T0443 0.00
(excl. VAT)
0 (incl. VAT)
Epson Parasol T0442 ink cartridge Original Cyan Epson Parasol T0442 ink cartridge Original Cyan
(show image)
C13T044240LB T0442 0.00
(excl. VAT)
0 (incl. VAT)
Epson Parasol Singlepack Cyan T0442 DURABrite Ink High Capacity Epson Parasol Singlepack Cyan T0442 DURABrite Ink High Capacity
(show image)
C13T04424010 Singlepack Cyan T0442 DURABrite Ink High Capacity 0.00
(excl. VAT)
0 (incl. VAT)
Epson Parasol Singlepack Yellow T0444 DURABrite Ink High Capacity Epson Parasol Singlepack Yellow T0444 DURABrite Ink High Capacity
(show image)
C13T04444010 Singlepack Yellow T0444 DURABrite Ink High Capacity 0.00
(excl. VAT)
0 (incl. VAT)
Epson Parasol Singlepack Magenta T0443 DURABrite Ink High Capacity Epson Parasol Singlepack Magenta T0443 DURABrite Ink High Capacity
(show image)
C13T04434010 Singlepack Magenta T0443 DURABrite Ink High Capacity 0.00
(excl. VAT)
0 (incl. VAT)
Wecare

Wecare WEC4321 ink cartridge 1 pc(s) Black
(show image)
WEC4321 WEC4321 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)