location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 5 Port PCI Express USB 2.0 Adapter Card

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5 Port PCI Express USB 2.0 Adapter Card
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PEX400USB2
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030817707 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107918
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:43:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com 5 Port PCI Express USB 2.0 Adapter Card
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Internal
  • - Host interface: PCIe
  • - Output interface: USB 2.0
Warranty: Lifetime Warranty
Long product name StarTech.com 5 Port PCI Express USB 2.0 Adapter Card :
The long product name of StarTech.com 5 Port PCI Express USB 2.0 Adapter Card. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 5 Port PCI Express USB 2.0 Adapter Card - PCIe USB 2.0 Card - PCI-E USB 2.0 Card - PCI Express USB 2.0 Card
More>>>
StarTech.com 5 Port PCI Express USB 2.0 Adapter Card:
The official description of StarTech.com 5 Port PCI Express USB 2.0 Adapter Card as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Add 4 external USB ports and 1 internal USB port to your computer through a PCI Express slot

This 5 Port PCI Express USB 2.0 Adapter Card lets you connect up to five USB 2.0 peripherals (4 external and shared 1 internal) to your computer, with support for high speed USB data transfer rates of up to 480 Mbps.

Plus, the PCI Express USB card is backward compatible with USB 1.1, so you can continue using your older USB peripherals.

Featuring easy plug and play installation, this adapter card provides convenient, hassle-free connections without having to reboot the host computer.

This product is backed by StarTech.com’s Lifetime Warranty and FREE LIFETIME technical support.

The StarTech.com Advantage

- Connect up to 4 additional USB 1.0/1.1/2.0 peripherals to the computer simultaneously
- Backed by a StarTech.com lifetime warranty and free lifetime technical support

Short summary description StarTech.com 5 Port PCI Express USB 2.0 Adapter Card:
This short summary of the StarTech.com 5 Port PCI Express USB 2.0 Adapter Card data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 5 Port PCI Express USB 2.0 Adapter Card, PCIe, USB 2.0, NEC D720101GU, 0 - 57 °C, -20 - 85 °C, 5 - 95%

Long summary description StarTech.com 5 Port PCI Express USB 2.0 Adapter Card:
This is an auto-generated long summary of StarTech.com 5 Port PCI Express USB 2.0 Adapter Card based on the first three specs of the first five spec groups.

StarTech.com 5 Port PCI Express USB 2.0 Adapter Card. Host interface: PCIe, Output interface: USB 2.0. Chipset: NEC D720101GU. Windows operating systems supported: Windows 2000, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7..., Server operating systems supported: Windows Server 2003, Windows Server 2003 x64, Windows Server 2008 R2, Windows Server 2012, Minimum processor: Pentium II. Width: 80 mm, Depth: 87 mm, Height: 9.6 mm. Package width: 38 mm, Package depth: 210 mm, Package height: 142 mm

Ports & interfaces
Host interface *
PCIe
Output interface *
USB 2.0
USB 2.0 ports quantity
4
Internal USB 2.0 ports quantity
1
Design
Internal *
Yes
Features
Chipset
NEC D720101GU
Plug and Play
Yes
Operational conditions
Operating temperature (T-T)
0 - 57 °C
Storage temperature (T-T)
-20 - 85 °C
Operating relative humidity (H-H)
5 - 95%
Storage relative humidity (H-H)
5 - 95%
System requirements
Windows operating systems supported
Windows 2000, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008 R2, Windows Server 2012
System requirements
Minimum processor
Pentium II
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Weight & dimensions
Width
80 mm
Depth
87 mm
Height
9.6 mm
Weight
59 g
Packaging data
Package width
38 mm
Package depth
210 mm
Package height
142 mm
Package weight
200 g
Other features
Data transfer rate
480 Mbit/s
Ports quantity
4
I/O ports
4 - USB A F, 1 - USB A F
Connectivity technology
Wired
Compatible operating systems
Windows 2000/ XP(32/64-bit)/ Server 2003(32/64-bit)/ Vista(32/64-bit)/ 7(32/64-bit)/ Server 2008 R2
Compliance industry standards
PCI Express 2.5Gb/s
Country Distributor
United Kingdom 1 distributor(s)