location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 6in LP4 to 6 Pin PCI Express Video Card Power Cable Adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6in LP4 to 6 Pin PCI Express Video Card Power Cable Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LP4PCIEXADAP show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030811194 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 216734
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Aug 2024 02:19:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com 6in LP4 to 6 Pin PCI Express Video Card Power Cable Adapter
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0.153 m
  • - Molex (4-pin) Male Straight
  • - PCI-E (6-pin) Male Straight
  • - Black, White, Yellow
Warranty: Lifetime
Long product name StarTech.com 6in LP4 to 6 Pin PCI Express Video Card Power Cable Adapter :
The long product name of StarTech.com 6in LP4 to 6 Pin PCI Express Video Card Power Cable Adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 6in LP4 to 6 Pin PCI Express Video Card Power Cable Adapter
More>>>
StarTech.com 6in LP4 to 6 Pin PCI Express Video Card Power Cable Adapter:
The official description of StarTech.com 6in LP4 to 6 Pin PCI Express Video Card Power Cable Adapter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Convert a Standard LP4 Power Supply Connector to a 6-pin PCI Express Video Card Power Connector

This 6in LP4 to 6 Pin PCI Express Video Card Power Adapter converts a standard LP4 power connector on your existing power supply to a 6 pin PCI Express video card power connector, allowing you to install a PCIe graphics card without having to upgrade the computer power supply.

The StarTech.com Advantage

- Eliminates the need to purchase an expensive power supply with a 6 Pin power connector required by PCI-Express Video Cards

Short summary description StarTech.com 6in LP4 to 6 Pin PCI Express Video Card Power Cable Adapter:
This short summary of the StarTech.com 6in LP4 to 6 Pin PCI Express Video Card Power Cable Adapter data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 6in LP4 to 6 Pin PCI Express Video Card Power Cable Adapter, 0.153 m, Molex (4-pin), PCI-E (6-pin), Male, Male, Straight

Long summary description StarTech.com 6in LP4 to 6 Pin PCI Express Video Card Power Cable Adapter:
This is an auto-generated long summary of StarTech.com 6in LP4 to 6 Pin PCI Express Video Card Power Cable Adapter based on the first three specs of the first five spec groups.

StarTech.com 6in LP4 to 6 Pin PCI Express Video Card Power Cable Adapter. Cable length: 0.153 m, Connector 1: Molex (4-pin), Connector 2: PCI-E (6-pin). Weight: 20 g. Package width: 77 mm, Package depth: 94 mm, Package height: 20 mm

Features
Cable length *
0.153 m
Connector 1 *
Molex (4-pin)
Connector 2 *
PCI-E (6-pin)
Connector 1 gender
Male
Connector 2 gender
Male
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Product colour
Black, White, Yellow
Weight & dimensions
Weight
20 g
Packaging data
Package width
77 mm
Package depth
94 mm
Package height
20 mm
Package weight
20 g
Technical details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
Nederland 5 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)