Tripp Lite logo

Tripp Lite U336-1G-SFP USB 3.2 Gen 1 to Fiber Optic Gigabit Ethernet Adapter, Open SFP Port for Singlemode/Multimode, 1310 nm, LC

Data-sheet quality:
created/standardized by Icecat
Product views:
75810
Info modified on:
19 Feb 2024, 22:13:32
Bullet Points Tripp Lite U336-1G-SFP USB 3.2 Gen 1 to Fiber Optic Gigabit Ethernet Adapter, Open SFP Port for Singlemode/Multimode, 1310 nm, LC:
  • - Brings high-speed fiber optic connectivity to your workstation without costly upgrade
  • - Open SFP port allows connection of either singlemode or multimode LC SFP transceiver
  • - Provides 1 Gbps throughput up to 5 km via singlemode fiber and 550 m via multimode
  • - Shields against disruptive EMI/RFI noise that can inflict hardware damage or data loss
  • - Gigabit Ethernet adapter is bus-powered via USB, so no external power is required
Warranty:
3-year limited
Long product name Tripp Lite U336-1G-SFP USB 3.2 Gen 1 to Fiber Optic Gigabit Ethernet Adapter, Open SFP Port for Singlemode/Multimode, 1310 nm, LC:

USB 3.2 Gen 1 to Fiber Optic Gigabit Ethernet Adapter, Open SFP Port for Singlemode/Multimode, 1310 nm, LC

Tripp Lite U336-1G-SFP USB 3.2 Gen 1 to Fiber Optic Gigabit Ethernet Adapter, Open SFP Port for Singlemode/Multimode, 1310 nm, LC:

USB to Ethernet Adapter Bolsters Your Fiber-to-the-Desk (FTTD) Network Connections
The U336-1G-SFP allows you to instantly connect your computer, laptop or tablet’s USB-A port to a 10/100/1000 Mbps fiber optic network. The adapter helps bring fiber connectivity directly to your desk or workstation without a costly overall upgrade to fiber optic infrastructure. It is bus-powered through the USB port, so no external power is needed.

Open SFP Port Allows Both Singlemode and Multimode Transmissions
Connect your own singlemode or multimode LC SFP transceiver to the adapter’s open SFP port. The U336-1G-SFP transmits data up to 5 kilometers (singlemode) or 550 meters (multimode) from your fiber network using a 1310 nm wavelength. It is fully hot-swappable, so you can install it without a potentially costly network shutdown or device reboot. The adapter can be connected to an SC transceiver with the use of LC to SC fiber patch cabling, such as N316-Series.

Delivers Full Gigabit Ethernet Performance with Audio and Video Streaming
This compact transceiver Ethernet adapter is ideal for cable installers and troubleshooters who need to quickly and easily test multiple fiber connections. The U336-1G-SFP supports full 1 Gbps fiber optic network speeds, as well as USB 3.2 Gen 1 speeds up to 5 Gbps, allowing you to transfer data efficiently and stream audio and video. A blue LED indicates successful Ethernet connection and data transfer. The adapter works with Windows and Mac operating systems.

Shielding EMI/RFI Line Noise Helps Your Equipment Perform Better
Various electromagnetic and radio sources found in virtually every home and business can cause disruptive interference on the AC line. Known as EMI (electromagnetic interference) and RFI (radio frequency interference), this line noise is a common cause of performance problems. By connecting your desktop or laptop to a fiber network, your equipment is protected from disruptive line noise that can inflict hardware damage or data loss. This EMI/RFI shielding also helps your connected components perform better and last longer.

Future-Proof Your Hardware to Keep Up with Growing Traffic Rates
Besides being more reliable than lower-bandwidth copper cabling, fiber optic Ethernet cables allow data to move faster and farther without the risk of data leaks. The U336-1G-SFP provides an instant FTTD connection that allows your desktop, laptop or tablet to operate at its full online potential.

Short summary description Tripp Lite U336-1G-SFP USB 3.2 Gen 1 to Fiber Optic Gigabit Ethernet Adapter, Open SFP Port for Singlemode/Multimode, 1310 nm, LC:

Tripp Lite U336-1G-SFP USB 3.2 Gen 1 to Fiber Optic Gigabit Ethernet Adapter, Open SFP Port for Singlemode/Multimode, 1310 nm, LC, Wired, USB, Fiber, 1000 Mbit/s, White

Long summary description Tripp Lite U336-1G-SFP USB 3.2 Gen 1 to Fiber Optic Gigabit Ethernet Adapter, Open SFP Port for Singlemode/Multimode, 1310 nm, LC:

Tripp Lite U336-1G-SFP USB 3.2 Gen 1 to Fiber Optic Gigabit Ethernet Adapter, Open SFP Port for Singlemode/Multimode, 1310 nm, LC. Connectivity technology: Wired, Host interface: USB, Interface: Fiber. Maximum data transfer rate: 1000 Mbit/s. Product colour: White

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.