Tripp Lite logo

Tripp Lite AVRX1000UD 230V 1000VA 600W Ultra-Compact Line-Interactive UPS - 4 Schuko Outlets, Desktop/Wall-Mount

Data-sheet quality:
created/standardized by Icecat
Product views:
42963
Info modified on:
24 Dec 2023, 15:08:34
Bullet Points Tripp Lite AVRX1000UD 230V 1000VA 600W Ultra-Compact Line-Interactive UPS - 4 Schuko Outlets, Desktop/Wall-Mount:
  • - Protects equipment against blackouts, brownouts, transient surges and line noise
  • - Keeps AC power running during outages to allow time for file saves and safe shutdown
  • - Maintains continuous 230V nominal output during brownouts and overvoltages
  • - EMI/RFI filtering helps your connected components perform better and last longer
  • - Right-angle Schuko plug with 1.5 m cord allows easy connection in confined spaces
Long product name Tripp Lite AVRX1000UD 230V 1000VA 600W Ultra-Compact Line-Interactive UPS - 4 Schuko Outlets, Desktop/Wall-Mount:

230V 1000VA 600W Ultra-Compact Line-Interactive UPS - 4 Schuko Outlets, Desktop/Wall-Mount

Tripp Lite AVRX1000UD 230V 1000VA 600W Ultra-Compact Line-Interactive UPS - 4 Schuko Outlets, Desktop/Wall-Mount:

1kVA/600W/230V Battery Backup for Home and Office Workstations
The AVR Series line-interactive AVRX1000UD UPS system with AVR provides reliable battery backup and AC power protection against blackouts, brownouts, overvoltages, surges and line noise that can damage valuable electronics or destroy data. The 230V battery backup is ideal protection for desktop workstations and other essential business and small-network office equipment. This UPS system is also recommended for home networking applications, such as Wi-Fi, security cameras and home theater components.

Reliable, Expandable Battery Backup Keeps You Operational Through Power Outages
Backup support allows you to work through short power failures and gives you enough time to safely save files and shut down your system in case of a prolonged blackout. Backup time varies according to load, but internal battery should keep a half load (300W) powered as long as 1.2 minutes.

4 Schuko CEE 7/7 Outlets Protect Your Connected Components
Four outlets provide battery backup, 156 joules of surge protection and voltage regulation for your crucial components.

Automatic Voltage Regulation (AVR) Corrects Low- and High-Voltage Conditions
AVR protects your equipment from incremental hardware damage, data loss and performance problems caused by brownouts and overvoltages. The AVRX1000UD can correct brownouts as low as 159V and overvoltages as high as 282V back to nominal 230V power continuously, all while keeping the battery fully charged and ready to take over in case of power failure.

Premium Protection from EMI/RFI Line Noise Helps Your Equipment Perform Better
This UPS system filters out disruptive electromagnetic and radio frequency interference that can inflict hardware damage or data loss. This EMI/RFI filtering also helps your connected components perform better and last longer.

Designed for High Efficiency to Help You Save Money and Protect the Environment
A >95% efficiency rating reduces BTU emissions, energy consumption and, ultimately, your energy costs.

Audible Alarm and Status LED Keep You Informed Around the Clock
The alarm and LED report on/off status, battery mode operation, low-battery condition and UPS fault.

Versatile Installation Options Give You Plenty of Choices
The ultra-compact housing features mounting tabs on the bottom panel for installing the UPS system on any horizontal or vertical flat surface. The 1.5-meter power cord with space-saving right-angle Schuko CEE 7/7 input connects to a compatible AC outlet.

Short summary description Tripp Lite AVRX1000UD 230V 1000VA 600W Ultra-Compact Line-Interactive UPS - 4 Schuko Outlets, Desktop/Wall-Mount:

Tripp Lite AVRX1000UD 230V 1000VA 600W Ultra-Compact Line-Interactive UPS - 4 Schuko Outlets, Desktop/Wall-Mount, Line-Interactive, 1 kVA, 600 W, Sine, 220 V, 240 V

Long summary description Tripp Lite AVRX1000UD 230V 1000VA 600W Ultra-Compact Line-Interactive UPS - 4 Schuko Outlets, Desktop/Wall-Mount:

Tripp Lite AVRX1000UD 230V 1000VA 600W Ultra-Compact Line-Interactive UPS - 4 Schuko Outlets, Desktop/Wall-Mount. UPS topology: Line-Interactive, Output power capacity: 1 kVA, Output power: 600 W. AC outlet types: Type F, Power plug: Type F, AC outlets quantity: 4 AC outlet(s). Battery recharge time: 8 h. Form factor: Tower, Product colour: Black, Cable length: 1.5 m. Width: 190 mm, Depth: 279.9 mm, Height: 90.9 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.