location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 27m computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LCD White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
27m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3WL48AS show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194850670954 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74693
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jul 2024 11:26:50
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2022
Product end of life date
Bullet Points HP 27m computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LCD White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 68.6cm (27") Full HD 1920 x 1080 IPS
  • - 14ms, 16:9, 250cd/m², 1000:1
  • - VGA, HDMI
Warranty: 1 year limited warranty
Long product name HP 27m computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LCD White :
The long product name of HP 27m computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LCD White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

68.6cm (27") Full HD 1920 x 1080 IPS, 16:9, 250cd/m², 14ms, 178°/178°, 1000:1
More>>>
HP 27m computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LCD White:
The official description of HP 27m computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LCD White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Looks great. Performs even better.
Enjoy a big screen experience with this stylish HP display. Advanced IPS technology provides up to 178° ultra-wide viewing angles with consistent detail and vibrant color. This ultraslim, nearly borderless design with FHD[1] comes at a great value and gives you the connections you need to easily hook up your laptop or desktop.

Short summary description HP 27m computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LCD White:
This short summary of the HP 27m computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LCD White data-sheet is auto-generated and uses the product title and the first six key specs.

HP 27m, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, LCD, 14 ms, White

Long summary description HP 27m computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LCD White:
This is an auto-generated long summary of HP 27m computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LCD White based on the first three specs of the first five spec groups.

HP 27m. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 14 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: White

More screen in less space
More screen in less space

Enjoy more desk space than you thought possible with this ultraslim HP display. The attractive, micro-edge design adds stylish beauty to any environment.

Remarkable viewing experience
Remarkable viewing experience

This FHD[1] display gives you IPS technology and ultra-wide viewing angles that combine to give you an amazing view up to 178°. Seeing is definitely believing.

Easy connectivity
Easy connectivity

Get the picture quality you’re looking for without the need for additional dongles. Conveniently connect your devices with VGA and HDMI ports and enjoy a crisp, clear picture in FHD.[1]

Adjust your view
Adjust your view

Easy tilt adjustment 5 degrees forward and 23 degrees backward.

Low blue light
Low blue light

Put less strain on your eyes by softening the blue light from your display.

An easier way to HD
An easier way to HD

Ready to connect with both DVI and HDMI ports for HD quality. [2]

FHD display / 1080p display
FHD display / 1080p display

Brilliant visuals and unforgettable quality from a stunning FHD display. [1]

Step up to the best
Step up to the best

IPS technology brings you clear views from almost any angle. Every seat is the best seat in the house.

Display
Display diagonal *
68.6 cm (27")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LCD
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
14 ms
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800 (WXGA), 1440 x 900 (WXGA+), 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080)
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Viewable size, horizontal
52.7 cm
Viewable size, vertical
29.6 cm
3D
No
Performance
HP segment
Home
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Home
Product colour *
White
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI *
Yes
HDMI ports quantity
1
HDMI version
1.4
Audio input
No
Headphone out *
No
Ergonomics
VESA mounting *
No
Cable lock slot *
Yes
Height adjustment *
No
Tilt adjustment
Yes
Tilt angle range
-5 - 20°
Power
Energy efficiency class (SDR) *
D
Energy consumption (SDR) per 1000 hours *
17 kWh
Power consumption (typical) *
31 W
Power consumption (max)
35 W
Power consumption (PowerSave)
0.3 W
AC input voltage
100 - 240 V
European Product Registry for Energy Labelling (EPREL) code
373847
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width (with stand)
615.1 mm
Depth (with stand)
189 mm
Height (with stand)
460.5 mm
Weight (with stand)
3.48 kg
Width (without stand)
615.1 mm
Depth (without stand)
37.5 mm
Height (without stand)
371.9 mm
Weight (without stand)
2.84 kg
Packaging data
Package width
690 mm
Package depth
147 mm
Package height
449 mm
Package weight
6 kg
Packaging content
Stand included
Yes
Cables included
AC, HDMI, VGA
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Country of origin
China
AC adapter included
Yes
TV tuner integrated
No
Compliance certificates
CE
Certification
Australian-New Zealand MEPS; BIS; BSMI; CB; CCC; CE; CEL Grade 1; C-Tick; cTUVus; EAC; Energy Star; E-standby; EUP Lot-6; FCC; ICES; ISO 9241-307; KC/KCC; MEPS; Microsoft WHQL Certification (Windows 10, Windows 8.1 and Windows 7); TUV Bauart; VCCI; Vietnam MEPS; WEEE; ISC; Low blue light; UkrSEPRO; South Africa MEPS; Ukraine Energy label
Country Distributor
United Arab Emirates 1 distributor(s)
Disclaimer HP 27m computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LCD White:
Disclaimer

[1] Full high-definition (FHD) content required to view FHD images.
[2] High definition (HD) content is required to view high-definition images.