Bullet Points HP 27f 27-inch Display computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LCD
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 68.6cm (27") Full HD 1920 x 1080 LED IPS
- - 5ms, 16:9, 300cd/m², 1000:1
- - VGA, HDMI
Warranty:
1 year limited warranty
Long product name HP 27f 27-inch Display computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LCD
:
The long product name of HP 27f 27-inch Display computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LCD. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
68.6cm (27") Full HD 1920 x 1080 LED IPS, 16:9, 300cd/m², 5ms, 1000:1
More>>>
HP 27f 27-inch Display computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LCD:
The official description of HP 27f 27-inch Display computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LCD as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Impossibly thin. Irresistibly priced.
Get the crisp picture quality you crave with this ultra-slim, micro-edge display, featuring eye-catching aluminum design and immersive ultra-wide viewing angles. From browsing content to streaming entertainment - it allows you to see your world in a whole new way.
Short summary description HP 27f 27-inch Display computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LCD:
This short summary of the HP 27f 27-inch Display computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LCD data-sheet is auto-generated and uses the product title and the first six key specs.
HP 27f 27-inch Display, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, LCD, 5 ms
Long summary description HP 27f 27-inch Display computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LCD:
This is an auto-generated long summary of HP 27f 27-inch Display computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LCD based on the first three specs of the first five spec groups.
HP 27f 27-inch Display. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 5 ms, Native aspect ratio: 16:9