location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X4550 Inkjet A4 4800 x 1200 DPI 15 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X4550
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1410602
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49266
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:34:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark X4550 Inkjet A4 4800 x 1200 DPI 15 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - A4 15 ppm
  • - Colour copying Colour scanning
  • - Direct printing
  • - Wi-Fi
  • - 2.7 kg
Long product name Lexmark X4550 Inkjet A4 4800 x 1200 DPI 15 ppm Wi-Fi :
The long product name of Lexmark X4550 Inkjet A4 4800 x 1200 DPI 15 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

X4550 Wireless All-In-One - Photo Printing, Scan, Copy and Print
More>>>
Lexmark X4550 Inkjet A4 4800 x 1200 DPI 15 ppm Wi-Fi:
The official description of Lexmark X4550 Inkjet A4 4800 x 1200 DPI 15 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Features:
- Convenience and flexibility with built-in 802.11g wireless technology.
- Print fast! Up to 26 ppm black and 18 ppm color.
- Direct photo printing from Memory Cards, USB Drive or with PictBridge.
- 48-bit flatbed scanner.
- 1-touch copy PC-free copying (color or black).

Short summary description Lexmark X4550 Inkjet A4 4800 x 1200 DPI 15 ppm Wi-Fi:
This short summary of the Lexmark X4550 Inkjet A4 4800 x 1200 DPI 15 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X4550, Inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, Direct printing

Long summary description Lexmark X4550 Inkjet A4 4800 x 1200 DPI 15 ppm Wi-Fi:
This is an auto-generated long summary of Lexmark X4550 Inkjet A4 4800 x 1200 DPI 15 ppm Wi-Fi based on the first three specs of the first five spec groups.

Lexmark X4550. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 6 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing

Printing
Print technology *
Inkjet
Printing *
Colour printing
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
15 ppm
Print speed (colour, normal quality, A4/US Letter)
6 ppm
Print speed (black, draft quality, A4/US Letter)
26 ppm
Print speed (colour, draft quality, A4/US Letter)
18 ppm
Copying
Copying *
Colour copying
Copy speed (black, normal quality, A4)
3.5 cpm
Copy speed (colour, normal quality, A4)
2 cpm
Maximum copy speed (black, A4)
17 cpm
Maximum copy speed (colour, A4)
11 cpm
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
600 x 1200 DPI
Maximum scan resolution
19200 x 19200 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed scanner
Scan technology
CIS
Input colour depth
48 bit
Fax
Faxing *
No
Features
Maximum duty cycle *
3000 pages per month
Digital sender
No
Number of print cartridges *
4
Input & output capacity
Total input capacity *
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Envelopes, Iron-On Transfers, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
2l, A2 baronial, Executive, Hagaki card, Index card, l, Letter, Statement
Envelopes sizes
6 3/4, 7 3/4, 9, 10, B5, C5, C6, DL
Ports & interfaces
Direct printing *
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Performance
Compatible memory cards
miniSD, MMC, MS Duo, MS Pro, SD, xD
Sound pressure level (printing)
50 dB
Design
Market positioning *
Home & office
Certificates
Certification
CSA, c-UL-us, ICES Class B, CE Class B, CB IEC 60950 IEC 60825-1, GS (TÜV), SEMKO, C-tick Class B, V85, CCC Class B, BSMI Class B, METI(PSE), VCCI Class B, FCC Class B, UL 60950, CCIB
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
2.7 kg
Other features
Dimensions (WxDxH)
453 x 325 x 177 mm
Network ready
Yes
Wireless technology
IEEE 802.11g
Image scaling/enlargement range
25 - 400%
Compatible operating systems
Windows 2000/XP/XP x64/Vista Mac OS X 10.4.4-10.4.x Mac OS X 10.3.x-10.4.x
PictBridge
Yes
A6 Card
Yes
All-in-one functions
Scan
Colour all-in-one functions
Copy, Print, Scan
Package dimensions (WxDxH)
536 x 398 x 280 mm
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 20:17:40
Uk has collected 29 expert reviews for Lexmark X4550 Inkjet A4 4800 x 1200 DPI 15 ppm Wi-Fi and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
techradar.com
Updated:
2013-11-13 20:17:30
Considering that Lexmark is such a big name in the world of business printing, the X4550 feels surprisingly flimsy, with a build quality that doesnt seem to match the competition.We cant see this device remaining in one piece for long under heavy off...
Good Wi-Fi, Quick mono printing...
Bad Expensive to run, Slow colour printing, No colour LCD...
Bottom line Considering that Lexmark is such a big name in the world of business printing, the X4550 feels surprisingly flimsy, with a build quality that doesnt seem to match the competition.We cant see this device remaining in one piece for long under heavy off...
50%
pocket-lint.com
Updated:
2013-11-13 20:17:32
We havent thoroughly researched Lexmarks claim that its the most affordable Wi-Fi-enabled all-in-one printer on the market today, but with online offers showing the price as low as £64, well give them the benefit of the doubt. Overall, this p...
Good Wi-Fi printing, affordable...
Bad Slow, large...
Bottom line If you want to wirelessly network your home office, this is a great all-rounder printer option. If you dont, then theres better on the market...
70%
expertreviews.co.uk
Updated:
2013-11-13 20:17:34
Now if only it would run on batteries... WiFi is handy if you dont need top results. Lexmarks X4550 is the only wireless model here, and, ironically, the only one that comes with a USB lead included. This is used to connect the printer to your PC...
80%
itreviews.com
Updated:
2013-11-13 20:17:35
uninspiring but functional wi-fi ready all-in-one: A light all-in-one device, albeit one that still demands a reasonable desk footprint, Lexmarks X4550 is heavily targeting those with a wireless network in their home. Thats down to one of its box-stated f...
0%
gadgetspeak.com
Updated:
2013-11-13 20:17:38
First the dimensions of the when closed but power lead and USB (if used) is plugged in 45x37x16cm. Now with paper stored in the rear vertical position and the output tray lowered these figures become 45x52x38cm that is the actual amount of desk, shelf...
84%
goodgearguide.com.au
Updated:
2013-11-13 20:17:38
Lexmark reckons wireless connections are set to saturate homes and offices across the nation. To this end, many of the models in its new range eagerly embrace Wi-Fi. This isnt the cheapest device to offer Wi-Fi, but it costs $199 and this, in light of...
Good Wi-Fi, Simple to set up...
Bad Text quality wasnt sharp, Image quality was average The Final Word This is a worthy but slightly dull MFD, enlivened by the presence of Wi-Fi.
Bottom line This is a worthy but slightly dull MFD, enlivened by the presence of Wi-Fi.
70%
smh.com.au
Updated:
2013-11-13 20:17:39
Lexmark X4550Now that wireless networks let you share a broadband internet connection around the house, it makes sense for printers to get in on the act. After all, everyone in the home wants to print stuff but the printer is typical...
100%
pcadvisor.co.uk
Updated:
2013-11-13 20:17:39
The Lexmark X4550 isnt the cheapest printing device to offer Wi-Fi capabilities (that accolade goes to the juicily priced £60 Lexmark Z1420 inkjet), but it still weighs in at a sub-£100 price that, particularly in light of its scanning capabilities...
Bottom line The Lexmark X4550 is a worthy but slightly dull All-In-One thats enlivened by the presence of Wi-Fi. If you have a Wi-Fi network in your home or home office then you may find this an interesting prospect. However, we reckon that, come the Autumn, the...
20%
webuser.co.uk
Updated:
2013-11-13 20:17:39
Web User checks out a new combined printer and scanner that uses your Wi-Fi network to connect to your PC. more...
Bottom line Lexmark is leading the field in terms of bringing together the kinds of technologies wed like to see in a device of this nature – so long as theres access to a power socket, it could be kept completely out of sight in a cupboard with no cable clutte...
68%
theglobeandmail.com
Updated:
2014-03-31 03:23:37
An amazing value for under $150 — ideal for multi-computer households with wireless networks. Inkjet printers, even all-in-ones, are old news, one would think. Everyone has one or two, for hard copies of documents, or for printing photos or Web page...
80%
macnn.com
Updated:
2013-11-13 20:17:32
I am happy to find that wireless printers have finally caught up with other wireless devices, and at attractive price points. The Lexmark thermal inkjet printers boast many attractive features that make it difficult to choose the best model for you. Th...
50%
blogcritics.org
Updated:
2013-11-13 20:17:35
Id been anticipating receiving my x4550 eagerly, ever since reading the specs about it at Lexmarks website. So when it arrived, I tore into the box and immediately started setup.And was quickly disappointed. Not that the printer isnt easy to set up...
0%
hardwaregeeks.com
Updated:
2013-11-13 20:17:38
Everyone has probably owned a Lexmark printer in his life time. My first two computers came with a Lexmark printer, and I still use my Lexmark Z705. It has been with me 3 years, and its still going strong. Unlike my HP PC1210 which died on me recentl...
100%
thinkcamera.com
Updated:
2013-11-13 20:17:38
Product Details We clicked with:Easy to install Wi-Fi connectivityCheap cartridge costs Shots in the dark:Soft print qualityVery slow photo printingSo-so scanner The Lexmark X4550 is excellent value for money, even before you open the box. The printer...
70%
computershopper.com
Updated:
2013-11-13 20:17:38
Lexmarks X4550 takes the popular all-in-one printer/scanner/copier formula and works in wireless support, creating a multifunction device the whole family can easily share. With its built-in 802.11g Wi-Fi connectivity, the X4550 can print...
Good Inexpensive; easy to use; straightforward wireless setup...
Bad Mediocre text quality; slow printing...
Bottom line Though its text quality could be better, the ease of printing, scanning, and copying photos to multiple PCs wirelessly makes the Lexmark X4550 an attractive choice for a family printer...
72%
thelobeandmail.com
Updated:
2013-11-13 20:17:39
An amazing value for under $150 — ideal for multi-computer households with wireless networks. Inkjet printers, even all-in-ones, are old news, one would think. Everyone has one or two, for hard copies of documents, or for printing photos or Web page...
80%
pcmag.com
Updated:
2013-11-13 20:17:39
There are at least two ways to look at the Lexmark X4550 ($129.99 direct). If you take the cup-is-half-full view, its extraordinarily inexpensive for an AIO that includes built-in Wi-Fi. If you take the cup-is-half-empty approach, youll focus on th...
Good Built-in Wi-Fi. Prints, scans, faxes using PC fax modem, scans to PC e-mail program. Prints from cameras and memory cards.
Bad Slow. Severely subpar text quality. Relatively low-quality photos for an ink jet.
Bottom line The Lexmark X4550 offers built-in Wi-Fi at an extraordinarily low price, but its speed and output quality is more appropriate for a much-less-expensive AIO...
40%
trustedreviews.com
Updated:
2013-11-13 20:17:39
Lexmark has enjoyed considerable success with its economically priced all-in-ones and has a wide range of machines with slightly different functions sets, to suit most home and home office customers. The X4550 sits towards the higher end of the range and...
60%
Country Distributor
United Kingdom 1 distributor(s)