location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 4X91A30366 laptop dock/port replicator Wired USB 2.0 Type-C Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4X91A30366
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4X91A30366
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195235660669 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 270376
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Sep 2024 09:27:20
The date of the most recent change of this product data-sheet in Icecat.
Lenovo 4X91A30366 user manual (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo 4X91A30366 laptop dock/port replicator Wired USB 2.0 Type-C Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - UHD external display (4k@30Hz) via HDMI port or FHD display (1080p) via VGA port
  • - Plug and play
  • - Support PXE boot & MAC address pass through on selected systems that have enabled these two features
  • - Require a full functional USB-C port with 5V/3A from PC to work
Warranty: 1 year
Long product name Lenovo 4X91A30366 laptop dock/port replicator Wired USB 2.0 Type-C Grey :
The long product name of Lenovo 4X91A30366 laptop dock/port replicator Wired USB 2.0 Type-C Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB-C Travel Hub Gen2
More>>>
Lenovo 4X91A30366 laptop dock/port replicator Wired USB 2.0 Type-C Grey:
The official description of Lenovo 4X91A30366 laptop dock/port replicator Wired USB 2.0 Type-C Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Lenovo USB-C Travel Hub Gen2 is an essential extension adapter that enables you to easily connect to an external monitor, wired network, and USB device via single robust USB Type-CTM port. Portable design of Lenovo hub is great for traveler. Fewer transition cables and more space in your bag.

Short summary description Lenovo 4X91A30366 laptop dock/port replicator Wired USB 2.0 Type-C Grey:
This short summary of the Lenovo 4X91A30366 laptop dock/port replicator Wired USB 2.0 Type-C Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 4X91A30366, Wired, USB 2.0 Type-C, Grey, 4K Ultra HD, 60 Hz, HDMI, RJ-45, USB Type-C, VGA

Long summary description Lenovo 4X91A30366 laptop dock/port replicator Wired USB 2.0 Type-C Grey:
This is an auto-generated long summary of Lenovo 4X91A30366 laptop dock/port replicator Wired USB 2.0 Type-C Grey based on the first three specs of the first five spec groups.

Lenovo 4X91A30366. Connectivity technology: Wired, Host interface: USB 2.0 Type-C. Product colour: Grey, HD type: 4K Ultra HD, Maximum refresh rate: 60 Hz. Input current: 3 A. Width: 174 mm, Depth: 91 mm, Height: 25 mm. Quantity per pack: 1 pc(s), Package width: 73 mm, Package depth: 58 mm

Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB 2.0 Type-C
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
HDMI ports quantity *
1
VGA (D-Sub) ports quantity
1
Microphone in *
No
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Performance
Card reader integrated *
No
HD type
4K Ultra HD
Maximum refresh rate
60 Hz
Product colour *
Grey
Hub interfaces
HDMI, RJ-45, USB Type-C, VGA
Certification
CE, CB,FCC, EAC, VCCI, KCC, RCM, BSMI
Power
Input current
3 A
Operational conditions
Operating relative humidity (H-H)
20 - 95%
Weight & dimensions
Width
174 mm
Depth
91 mm
Height
25 mm
Weight
170 g
Packaging data
Quantity per pack
1 pc(s)
Package width
73 mm
Package depth
58 mm
Package height
16.5 mm
Logistics data
Harmonized System (HS) code
84719000
Other features
Maximum operating temperature
60 °C
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 8 distributor(s)
Österreich 2 distributor(s)
Danmark 3 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Polska 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Lithuania 1 distributor(s)
España 1 distributor(s)
Hrvatska 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)