location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CLP-300N Colour 2400 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLP-300N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLP-300N/MTU show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 129180
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Feb 2023 14:03:31
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung CLP-300N Colour 2400 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 2400 x 600 DPI
  • - A4 16 ppm
  • - Maximum duty cycle: 35000 pages per month
  • - Total input capacity: 150 sheets Total output capacity: 100 sheets
  • - Internal memory: 64 MB Built-in processor 300 MHz
Long product name Samsung CLP-300N Colour 2400 x 600 DPI A4 :
The long product name of Samsung CLP-300N Colour 2400 x 600 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CLP-300N Network-ready Colour Laser Printer
More>>>
Samsung CLP-300N Colour 2400 x 600 DPI A4:
The official description of Samsung CLP-300N Colour 2400 x 600 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The world's smallest and lightest colour laser printer with unequalled Samsung reliability.

Introducing the smallest and lightest colour laser printer in its class, the CLP-300N. It features the same exclusive NO NOIS print engine that's in our profesional series of colour laser printers, for quiet operation and simple toner changes.

Short summary description Samsung CLP-300N Colour 2400 x 600 DPI A4:
This short summary of the Samsung CLP-300N Colour 2400 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung CLP-300N, Laser, Colour, 2400 x 600 DPI, A4, 16 ppm, Network ready

Long summary description Samsung CLP-300N Colour 2400 x 600 DPI A4:
This is an auto-generated long summary of Samsung CLP-300N Colour 2400 x 600 DPI A4 based on the first three specs of the first five spec groups.

Samsung CLP-300N. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 35000 pages per month. Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 16 ppm. Network ready

Printing
Print speed (colour, normal quality, A4/US Letter)
4 ppm
Colour *
Yes
Print technology *
Laser
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
16 ppm
Time to first page (black, normal)
14 s
Time to first page (colour, normal)
26 s
Features
Maximum duty cycle *
35000 pages per month
Number of print cartridges *
4
Input & output capacity
Total input capacity *
150 sheets
Total output capacity *
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Envelopes, Labels, Plain paper, Transparencies
Network
Network ready
Yes
Performance
Internal memory *
64 MB
Built-in processor
Yes
Processor model
Samsung CHORUSm
Processor frequency
300 MHz
Sound pressure level (printing)
48 dB
Sound power level (standby)
35 dB
Weight & dimensions
Weight
13.6 kg
Dimensions (WxDxH)
390 x 344 x 265 mm
Packaging data
Package weight
17 kg
Other features
Mac compatibility
Yes
I/O ports
1x USB 1x RJ-45
Custom media sizes
(76 x 127mm) - (216 x 356mm)
Networking features
Fast Ethernet (10/100Base-T)
Compatible operating systems
Windows 98/Me/2000/XP/2003 Linux OS (Red Hat 8.0-9.0 Mandrake 9.2-10.1, SuSE 8.2-9.2 Fedora Core 1-3) Mac OS 10.3-10.4
Package dimensions (WxDxH)
531 x 440 x 418 mm
Source Testseek summary Average rating
Reviews
Updated:
2015-06-25 08:13:37
Uk has collected 29 expert reviews for Samsung CLP-300N Colour 2400 x 600 DPI A4 and the average expert rating is 64 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
64%
Source Review comments Score
expertreviews.co.uk
Updated:
2015-06-25 08:13:37
Samsung says the CLP-300N is the smallest colour laser in its class, and we've certainly never seen a smaller one. It's also lighter and quieter than any other printer in this group, so it's well suited for use in the home. We reviewed the standard ver...
Bottom line The CLP-300N is affordable for a network colour laser, quiet and unusually easy to use. Its print quality and speed are underwhelming, however, and high running costs make it a poor choice if you print lots of pages...
60%
apcmag.com
Updated:
2015-06-25 08:13:37
Colour laser printing is often a very expensive exercise. Only in the past three years has the price dropped into the realm where personal users would consider it as an alternative to ink-based printers. Combined with the increase in popularity of mult...
Good Tiny form factor, Decent speeds...
Bad Colour prints are spotty...
60%
goodgearguide.com.au
Updated:
2015-06-25 08:13:37
Its hard to imagine a color laser printer having dimensions any smaller than the Samsung CLP-300N. Its also one of the cheapest color lasers weve seen to date, though its consumables costs are high and its print quality is not impressive. At this si...
Good Price, easy to use, compact...
Bad Consumables costs are high, print quality is not impressive The Final Word If space is at a premium in your office and you arent too concerned about print quality or page costs, the Samsung CLP-300N makes an easy-to-use, no-nonsense color printer.
Bottom line If space is at a premium in your office and you arent too concerned about print quality or page costs, the Samsung CLP-300N makes an easy-to-use, no-nonsense color printer.
60%
techradar.com
Updated:
2015-06-25 08:13:37
The Samsung CLP-300N is only slightly larger than many an inkjet printer. Yet it still comes with a full compliment of features. Not only does it offer an effective 2400 x 600dpi, just like the big boys in its class, but it also sports a healthy 32MB o...
Good Very small and easy to use, Ethernet port, Reasonably economical to run...
Bad Paper tray smaller than most...
Bottom line The Samsung CLP-300N is only slightly larger than many an inkjet printer. Yet it still comes with a full compliment of features. Not only does it offer an effective 2400 x 600dpi, just like the big boys in its class, but it also sports a healthy 32MB o...
80%
computerarts.co.uk
Updated:
2015-06-25 08:13:37
CLP300 A small colour laser printer for under £200? What’s the catch? For creatives, the CLP300 sounds like the perfect proofing device: small format A4, four-pass colour laser, 300dpi, optional network support and cheap to boot. But surely nothing...
40%
itreviews.com
Updated:
2015-06-25 08:13:37
low cost colour laser printer: Although prices of colour laser printers have been dropping over recent months, 140 (plus VAT) is still relatively inexpensive. This isnt a heavyweight model sold cheaply in the hope of making up income on consumables, eithe...
0%
pcauthority.com.au
Updated:
2015-06-25 08:13:37
A bargain printer that?s well worth considering if you only need occasional colour.
67%
alphr.com
Updated:
2015-06-25 08:13:37
A bargain printer thats well worth considering if you only need occasional colour Inkjets might be the dominant printer for home offices, but there are some situations where they wont do. They can be expensive to run, slow and plain text still cant...
67%
Overclockersonline.net
Updated:
2015-06-25 08:13:37
com Whether you are an overclocker or the average computer user, a printer comes in handy every now and then. As a student, I can be somewhat of a tree killer printing out notes and reports. My latest rounds of reports called for need of some color photos...
Good Low cost, Small footprint for color laser printer...
Bad Print quality could be better[/list]...
Bottom line Overall, the printer has left me with mixed emotions. Its certainly handy to have your own color printer as a student or any home office/business user. Color print jobs are one way to make yourself stand out from the crowd, whether it be for a lab rep...
0%
pcmag.com
Updated:
2015-06-25 08:13:37
When Samsung set out to design the CLP-300N, this must have seemed like a good idea: Build a personal color laser printer and price it accordingly, at $300 (street). Make sure its light enough that one person can move it easily and small enough not...
Good Small size. Light weight. Low price. Network connector.
Bad Slow. Subpar output quality. Poor paper handling with surprisingly low paper capacity.
Bottom line The Samsung CLP-300N color laser is impressively small and light, and it has a network connector, but it suffers from slow speed and poor output quality...
40%
crn.com
Updated:
2015-06-25 08:13:37
Its hard to imagine squeezing all the guts required for color laser printing into a package that measures only 15.4 inches wide, 13.5 inches deep and 10.4 inches high. But somehow Samsung did it. The Samsung CLP-300 is the smallest and lightest color...
0%
Bcchardware.com
Updated:
2015-06-25 08:13:37
In this day and age having a good printer is a must. Ink Jet printers are often very affordable to purchase, but consumables will break the bank. Laser printers on the other hand often cost a bit more money, but have are more attractive when it com...
Good Affordable color laser, Easy to replace toner, Small size, Very little noise...
Bad Imaging unit doubles as toner storage - would be very expensive to replace, No duplex printing option, Poor color text quality...
Bottom line The CLP-300 is a bit of a mixed bag. While it is the smallest color laser printer Ive seen, it lacks some features that make it a true winner. Color text is quite blotchy and not very clear due to the poor color blending. Color graphics and black...
72%
dreamwarecomputers.com
Updated:
2015-06-25 08:13:37
The previous colour laser printers that we've seen here from Samsung were all generally very pricey items. The price tag also brought along a size which was noticeably larger than their mono colour counterparts. Both those features were something that...
Good Small size, Inexpensive toner replacement bottles, Great quality prints for the money, Price, Ease of use...
Bad No USB cable included...
Bottom line For home users looking to get a colour laser printer, the Samsung CLP-300 offers a great solution at an excellent price. It's compact size makes it fit easily on any computer desk in the house, with a footprint not much larger than any other printer o...
0%
v3.co.uk
Updated:
2015-06-25 08:13:37
Samsung puts brand new colour technology into a laser printer not much bigger than some mono printers...
80%
trustedreviews.com
Updated:
2015-06-25 08:13:37
Finding a new colour laser printer at around £160 is something that catches our attention. Although prices of colour lasers have been dropping fast over the last couple of years, this has largely been through companies pitching the price of heavier-weight...
80%
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)