location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Eminent compact VGA / PS/2 KVM switch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Eminent Check ‘Eminent’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
compact VGA / PS/2 KVM switch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EM1033
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8716065002843
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘Eminent’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Eminent: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98873
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 05:12:53
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Eminent compact VGA / PS/2 KVM switch
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Number of computers controlled: 2
  • - Keyboard port type: PS/2 Mouse port type: PS/2 Video port type: VGA
  • - 1920 x 1440 pixels
Warranty: 5 year warranty.
Long product name Eminent compact VGA / PS/2 KVM switch :
The long product name of Eminent compact VGA / PS/2 KVM switch. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EM1033 2 Port Intelligent KVM Switch
More>>>
Eminent compact VGA / PS/2 KVM switch:
The official description of Eminent compact VGA / PS/2 KVM switch as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

You have two different computers and you use the both quite intensively. Your desk is cluttered: two keyboards, two mice and two monitors. What can be more convenient than operating both computers with just one monitor, keyboard and mouse? The Eminent 2 Port Intelligent KVM Switch makes this reality! This one of a kind KVM switch allows you to operate two computers with one keyboard, mouse and monitor. Use your keyboard to comfortably switch between both computers and enjoy the unsurpassed video quality. Use Autoscan to monitor both computer with an adjustable interval. Ideal when you need to monitor critical applications running on both computers. The Eminent 2 Port Intelligent KVM Switch is suited for practically all operating systems.

Short summary description Eminent compact VGA / PS/2 KVM switch:
This short summary of the Eminent compact VGA / PS/2 KVM switch data-sheet is auto-generated and uses the product title and the first six key specs.

Eminent compact VGA / PS/2 KVM switch, 1920 x 1440 pixels, Black

Long summary description Eminent compact VGA / PS/2 KVM switch:
This is an auto-generated long summary of Eminent compact VGA / PS/2 KVM switch based on the first three specs of the first five spec groups.

Eminent compact VGA / PS/2 KVM switch. Keyboard port type: PS/2, Mouse port type: PS/2, Video port type: VGA. Maximum resolution: 1920 x 1440 pixels. Product colour: Black, Cable length: 1.50 m. Weight: 395 g. Dimensions (WxDxH): 90 x 82 x 26 mm

Ports & interfaces
Number of computers controlled *
2
Keyboard port type *
PS/2
Mouse port type *
PS/2
Video port type *
VGA
Audio connections
No
Performance
Maximum resolution *
1920 x 1440 pixels
Design
Rack mounting *
No
Design
Product colour *
Black
Cable length
1.50 m
Display
Built-in display *
No
Weight & dimensions
Weight
395 g
Other features
Dimensions (WxDxH)
90 x 82 x 26 mm
Logistics data
Harmonized System (HS) code
85176200