Epson logo

Epson TM-U950P (263): Parallel, w/o PS, ECW, J/L

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117271
Info modified on:
07 Mar 2024, 15:34:52
Long product name Epson TM-U950P (263): Parallel, w/o PS, ECW, J/L:

TM-U950P, 9 pin, 16.7 cpi / 12.5 cpi, 311 / 233 cps, Type A, RS232, IEEE1284

Epson TM-U950P (263): Parallel, w/o PS, ECW, J/L:

Fast multipart printing

This versatile and reliable impact printer is ideal for receipts, journals and slips in most retail environments and is capable of driving two cash drawers. The TM-U950 is designed to handle jobs which need maximum information in the minimum time and can print slips with up to four copies, and also offers ultra-fast output of up to 88 columns on A4 paper.

Easy to use and maintain

It is also simple to use and maintain with easy paper loading, auto-cutter, plus security features such as paper-low detectors. An optional MICR device is available.

Short summary description Epson TM-U950P (263): Parallel, w/o PS, ECW, J/L:

Epson TM-U950P (263): Parallel, w/o PS, ECW, J/L, 311 cps, 233 cps, China, Parallel, 5.6 kg, 1 pc(s)

Long summary description Epson TM-U950P (263): Parallel, w/o PS, ECW, J/L:

Epson TM-U950P (263): Parallel, w/o PS, ECW, J/L. Maximum print speed: 311 cps, Normal print speed: 233 cps. Country of origin: China. Optional connectivity: Parallel. Weight: 5.6 kg. Quantity per pack: 1 pc(s), Package width: 360 mm, Package depth: 425 mm

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.