location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Zoef Zoef Dieren Maartje het avontuurlijke paardje

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Zoef Zoef Dieren
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Maartje het avontuurlijke paardje
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-544023
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417765440236
Category:
Also known as educational toys, these are toys that help to teach children about literacy, numeracy, shapes etc.
Learning Toys Check ‘VTech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29408
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Dec 2022 12:28:59
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description VTech Zoef Zoef Dieren Maartje het avontuurlijke paardje:
This short summary of the VTech Zoef Zoef Dieren Maartje het avontuurlijke paardje data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Zoef Zoef Dieren Maartje het avontuurlijke paardje, 1 yr(s), Sounding, Speaking function, Batteries required, LR44, Synthetic

Long summary description VTech Zoef Zoef Dieren Maartje het avontuurlijke paardje:
This is an auto-generated long summary of VTech Zoef Zoef Dieren Maartje het avontuurlijke paardje based on the first three specs of the first five spec groups.

VTech Zoef Zoef Dieren Maartje het avontuurlijke paardje. Recommended age (min): 1 yr(s), Recommended age (max): 5 yr(s), Sounding, Speaking function. Batteries required, Battery type: LR44. Material: Synthetic, Product colour: Multicolour

Features
Product colour *
Multicolour
Material *
Synthetic
Suggested gender *
Boy/Girl
Recommended age (min) *
1 yr(s)
Recommended age (max)
5 yr(s)
Animal type(s)
Horse
Sounding
Yes
Speaking function
Yes
Languages support
Dutch
Assembly required
No
Country of origin
China
Preassembled
Yes
Language version
Dutch
Interleaved Two of Five (ITF-14)
63417765440238
Certification
CE
Intrastat code
950300499
Learning & training skills
Learning & training skills
Imagination development, Motor skills training, Music learning, Sensory skills training, Sounds learning
Imaginative playing
Yes
Role playing
Yes
Power
Power source type
Battery
Batteries required
Yes
Battery type
LR44
Rechargeable
No
Number of batteries supported
2
Weight & dimensions
Width
112 mm
Depth
53 mm
Weight & dimensions
Height
109 mm
Weight
88.3 g
Packaging data
Package width
115 mm
Package depth
71 mm
Package height
127 mm
Package weight
150 g
Package volume
1036.96 cm³
Quantity per pack
6 pc(s)
Packaging content
Batteries included
Yes
Logistics data
Pallet type
800 x 1200 mm
Layers per pallet
6 pc(s)
Products per pallet
1008 pc(s)
Master (outer) case width
255 mm
Master (outer) case length
240 mm
Master (outer) case height
154 mm
Products per master (outer) case
6 pc(s)
Master (outer) case net weight
510 g
Master (outer) case GTIN (EAN/UPC)
63417765440238
Master (outer) case gross weight
1.08 kg
Master (outer) case volume
9424.8 cm³
Harmonized System (HS) code
9503004990
Master (outer) cases per pallet
84 pc(s)
Master (outer) cases per pallet layer
14 pc(s)