location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Little Love Manou speelt kiekeboe

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Little Love
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Manou speelt kiekeboe
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-538223
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417765382239
Category:
Also known as educational toys, these are toys that help to teach children about literacy, numeracy, shapes etc.
Learning Toys Check ‘VTech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26156
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jun 2023 16:34:04
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description VTech Little Love Manou speelt kiekeboe:
This short summary of the VTech Little Love Manou speelt kiekeboe data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Little Love Manou speelt kiekeboe, 1 yr(s), Sounding, Speaking function, Batteries required, AAA, Synthetic, Plush

Long summary description VTech Little Love Manou speelt kiekeboe:
This is an auto-generated long summary of VTech Little Love Manou speelt kiekeboe based on the first three specs of the first five spec groups.

VTech Little Love Manou speelt kiekeboe. Recommended age (min): 1 yr(s), Recommended age (max): 6 yr(s), Sounding, Speaking function. Batteries required, Battery type: AAA. Material: Synthetic, Plush, Product colour: Pink

Features
Product colour *
Pink
Material *
Synthetic, Plush
Suggested gender *
Boy/Girl
Recommended age (min) *
1 yr(s)
Recommended age (max)
6 yr(s)
Sounding
Yes
Speaking function
Yes
Languages support
Dutch
Assembly required
No
Country of origin
China
Preassembled
Yes
Language version
Dutch
Interleaved Two of Five (ITF-14)
63417765382231
Certification
CE
Intrastat code
950300219
Learning & training skills
Body perception
Yes
Learning & training skills
Animals learning, Emotion recognition training, Human body learning, Imagination development, Language skills training, Motor skills training, Music learning, Numbers learning, Shapes learning
Imaginative playing
Yes
Role playing
Yes
Power
Power source type
Battery
Batteries required
Yes
Battery type
AAA
Rechargeable
No
Number of batteries supported
2
Weight & dimensions
Width
280 mm
Depth
80 mm
Weight & dimensions
Height
310 mm
Weight
243.3 g
Packaging data
Package width
275 mm
Package depth
125 mm
Package height
330 mm
Package weight
500 g
Package volume
11343.75 cm³
Quantity per pack
6 pc(s)
Packaging content
Batteries included
Yes
Logistics data
Pallet type
800 x 1200 mm
Layers per pallet
4 pc(s)
Products per pallet
96 pc(s)
Master (outer) case width
575 mm
Master (outer) case length
402 mm
Master (outer) case height
357 mm
Products per master (outer) case
6 pc(s)
Master (outer) case net weight
1.46 kg
Master (outer) case GTIN (EAN/UPC)
63417765382231
Master (outer) case gross weight
3.86 kg
Master (outer) case volume
82520.55 cm³
Harmonized System (HS) code
9503002190
Master (outer) cases per pallet
16 pc(s)
Master (outer) cases per pallet layer
4 pc(s)
Country Distributor
Belgium 1 distributor(s)