location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook x360 1040 G6 Intel® Core™ i7 i7-8565U Hybrid (2-in-1) 35.6 cm (14") Touchscreen 16 GB DDR4-SDRAM 512 GB SSD Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook x360
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1040 G6
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2D267ES
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67796
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP EliteBook x360 1040 G6 Intel® Core™ i7 i7-8565U Hybrid (2-in-1) 35.6 cm (14") Touchscreen 16 GB DDR4-SDRAM 512 GB SSD Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel Core i7-8565U (8MB Cache, 1.8GHz)
  • - 35.6 cm (14") Touch
  • - 16GB (2666MHz) DDR4-SDRAM & 512GB SSD
Long product name HP EliteBook x360 1040 G6 Intel® Core™ i7 i7-8565U Hybrid (2-in-1) 35.6 cm (14") Touchscreen 16 GB DDR4-SDRAM 512 GB SSD Silver :
The long product name of HP EliteBook x360 1040 G6 Intel® Core™ i7 i7-8565U Hybrid (2-in-1) 35.6 cm (14") Touchscreen 16 GB DDR4-SDRAM 512 GB SSD Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-8565U (8MB Cache, 1.8GHz), 16GB DDR4-SDRAM, 512GB SSD, 35.6 cm (14") Touch, Intel UHD Graphics, Webcam
More>>>
HP EliteBook x360 1040 G6 Intel® Core™ i7 i7-8565U Hybrid (2-in-1) 35.6 cm (14") Touchscreen 16 GB DDR4-SDRAM 512 GB SSD Silver:
The official description of HP EliteBook x360 1040 G6 Intel® Core™ i7 i7-8565U Hybrid (2-in-1) 35.6 cm (14") Touchscreen 16 GB DDR4-SDRAM 512 GB SSD Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Elevate expectations
Precision crafted with a unibody[2] CNC aluminum design, the industry leading features of the HP EliteBook x360 1040 include built-in privacy, hardened security, and collaboration tools all in one highly versatile 360° design that lets you work the way you want.

Short summary description HP EliteBook x360 1040 G6 Intel® Core™ i7 i7-8565U Hybrid (2-in-1) 35.6 cm (14") Touchscreen 16 GB DDR4-SDRAM 512 GB SSD Silver:
This short summary of the HP EliteBook x360 1040 G6 Intel® Core™ i7 i7-8565U Hybrid (2-in-1) 35.6 cm (14") Touchscreen 16 GB DDR4-SDRAM 512 GB SSD Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteBook x360 1040 G6, Intel® Core™ i7, 1.8 GHz, 35.6 cm (14"), 16 GB, 512 GB, Silver

Long summary description HP EliteBook x360 1040 G6 Intel® Core™ i7 i7-8565U Hybrid (2-in-1) 35.6 cm (14") Touchscreen 16 GB DDR4-SDRAM 512 GB SSD Silver:
This is an auto-generated long summary of HP EliteBook x360 1040 G6 Intel® Core™ i7 i7-8565U Hybrid (2-in-1) 35.6 cm (14") Touchscreen 16 GB DDR4-SDRAM 512 GB SSD Silver based on the first three specs of the first five spec groups.

HP EliteBook x360 1040 G6. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-8565U, Processor frequency: 1.8 GHz. Display diagonal: 35.6 cm (14"), Touchscreen. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Product colour: Silver. Weight: 1.35 kg

Design
Product type *
Hybrid (2-in-1)
Product colour *
Silver
Form factor *
Convertible (Folder)
Market positioning
Premium
Country of origin
China
Display
Display diagonal *
35.6 cm (14")
Touchscreen *
Yes
LED backlight
Yes
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
8th gen Intel® Core™ i7
Processor model *
i7-8565U
Processor cores
4
Processor boost frequency
4.6 GHz
Processor frequency *
1.8 GHz
Processor cache
8 MB
Processor cache type
Smart Cache
Bus type
OPI
Configurable TDP-up frequency
2 GHz
Configurable TDP-up
25 W
Configurable TDP-down
10 W
Configurable TDP-down frequency
0.8 GHz
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2666 MHz
Memory form factor
SO-DIMM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card model *
Intel® UHD Graphics
Audio
Audio system
Bang & Olufsen
Number of built-in speakers
2
Built-in microphone
Yes
Number of microphones
3
Camera
Front camera
Yes
Network
Ethernet LAN
No
Bluetooth
Yes
Near Field Communication (NFC)
Yes
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
2
HDMI ports quantity *
1
HDMI version
1.4
Combo headphone/mic port
Yes
Performance
Ambient light sensor
Yes
Accelerometer
Yes
Gyroscope
Yes
Keyboard
Pointing device
Clickpad
Numeric keypad *
No
Spill-resistant keyboard
Yes
Processor special features
Enhanced Intel SpeedStep Technology
Yes
Intel Clear Video Technology
Yes
Intel Flex Memory Access
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Brand-specific features
HP speaker type
HP Dual Speakers
HP segment
Business
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
4
Battery capacity *
56.2 Wh
Weight & dimensions
Width
321.4 mm
Depth
215 mm
Height
16.9 mm
Weight *
1.35 kg