location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Ubisoft Driver: San Francisco Xbox 360

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ubisoft Check ‘Ubisoft’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Driver: San Francisco
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0107201000006
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3307217929184
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Ubisoft’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ubisoft: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3889
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Sep 2021 17:27:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Ubisoft Driver: San Francisco Xbox 360
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Xbox 360
  • - Game genre: Action, Racing
  • - Developer: Ubisoft Reflections
  • - ESRB rating: T (Teen) PEGI rating: 12
Long product name Ubisoft Driver: San Francisco Xbox 360 :
The long product name of Ubisoft Driver: San Francisco Xbox 360. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Driver: San Francisco, Xbox 360, Action/Racing
More>>>
Short summary description Ubisoft Driver: San Francisco Xbox 360:
This short summary of the Ubisoft Driver: San Francisco Xbox 360 data-sheet is auto-generated and uses the product title and the first six key specs.

Ubisoft Driver: San Francisco, Xbox 360, T (Teen)

Long summary description Ubisoft Driver: San Francisco Xbox 360:
This is an auto-generated long summary of Ubisoft Driver: San Francisco Xbox 360 based on the first three specs of the first five spec groups.

Ubisoft Driver: San Francisco. Platform: Xbox 360, ESRB rating: T (Teen), PEGI rating: 12, Developer: Ubisoft Reflections

Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 07:03:59
Uk has collected 31 expert reviews for Ubisoft Driver: San Francisco Xbox 360 and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
nzgamer.com
Updated:
2012-01-25 07:03:58
With over 300km of sandbox roads, free-roaming mission-oriented gameplay and a recognisable interpretation of a US city, you could confuse Driver: San Francisco with a Grand Theft Auto title. However, just like back in 1998 when Reflections Interactive...
78%
trustedreviews.com
Updated:
2012-01-25 07:03:58
It’s been a while since the Driver series has had any reputation to speak of. After two fine outings of races, chases and high-speed thrills, Driver 3 pretty much killed the brand with its broken gameplay and shoddy handling, and while we loved the coo...
Good High-speed driving on the streets of San Francisco, Excellent cinematic presentation, Enjoyable and innovative gameplay...
Bad Arbitrary time limits in missions, Storyline not totally convincing...
Bottom line A superb fresh start for the series, Driver: San Francisco is smart, slightly crazy and packed with cinematic cool. It's one of the finest urban driving games around...
80%
gamesradar.com
Updated:
2012-02-02 04:27:37
We’re careening at breakneck speed through downtown San Francisco, and things are getting a bit hairy. At the moment, we’re in the driver’s seat of a ZR1 Corvette, in hot pursuit of a criminal on the loose. Traffic is heavy and pedestrians are everywhe...
Good Shift mechanic is amazing, Tons of mission variety, Loads of realworld cars...
Bad Cars get magically repaired, Some storylines don’t resolve, Have to unlock online modes...
90%
stuff.tv
Updated:
2014-04-08 09:44:29
Back in the original PlayStation days, Driver’s car chases thrilled but then came Grand Theft Auto with its sprawling cities, criminal cool and freedom. Suddenly Driver’s cop focus and disappointing stabs at on-foot action looked old hat. But now the...
Bottom line Its bountiful supply of missions, silly rather than gritty approach and top-notch driving around San Fran on offer means Driver has thrills aplenty...
80%
destructoid.com
Updated:
2012-01-25 07:03:58
Driver has been around for a long time, despite never really enjoying the kind of mainstream success that other open-world games such as Saints Row and Grand Theft Auto have. Of course, it doesn't help that the series has had a very poor critical his...
75%
gamechronicles.com
Updated:
2012-01-25 07:03:58
October 1, 1999. That was the date the first Driver game from Reflections released on the PC under the Atari label. As I was reminiscing over my original review for that game and rolling my eyes at the 12-year old PC graphics (running on my Diamond Vip...
95%
thereviewcrew.com
Updated:
2012-01-25 07:03:58
In the crowded videogame market it’s important to distinguish yourself against the competition. Some games come out with unique features, some with bonus content, and others rely on a concept that is so bizarre their game stands out from others in the...
80%
HEXUS.net
Updated:
2012-01-25 07:03:58
The fourth instalment of Ubisoft’s ‘Driver’ series goes back to its roots in Driver: San Francisco; and with its fast paced, hard-hitting action, ultimately provides the best experience so far… Most driving games don’t really have that much depth when...
100%
newgamenetwork.com
Updated:
2012-01-25 07:03:58
Driver is considered by a lot of players to be a classic arcade title, from way back in early 2000s. It was regarded as a great game for its time, though unfortunately a few of its sequels never quite lived up to the original. Which brings us to Driver...
85%
cheatcc.com
Updated:
2012-01-25 07:03:58
I don't normally play non-kart racers. They're frustrating exercises in a type of precision I don't possess. I don't play destruction derby games, or anything in the Twisted Metal series, and my relationship with Interstate '76 was less than friendly...
84%
gamespot.com
Updated:
2012-01-25 07:03:58
Chasing down crooks in high-speed chases, performing death-defying feats of driving, or bringing down entire criminal organisations might be a bit much for your average cop, but Driver: San Francisco's John Tanner takes it in his stride. As you take co...
Good Shift keeps the action fast paced and exciting, Huge openworld city to explore, Masses of content to play through, Fun online modes.
Bad Ridiculous storyline, Frame rate issues with splitscreen, Missions get repetitive toward the end.
Bottom line Driver: San Francisco's inspired shift mechanic and wealth of action-packed content make it an absolute blast that revives the franchise...
0%
strategyinformer.com
Updated:
2012-01-25 07:03:58
The return of Driver will divide many, and not because the quality of the series swings back and forth with pendulum like regularity. The journey through San Francisco serves up it's own marmite formula, and for the most part, it's hugely difficult to...
Bottom line The return of Driver will divide many, and not because the quality of the series swings back and forth with pendulum like regularity. The journey through San Francisco serves up it's own marmite formula, and for the most part, it's hugely difficult to...
60%
videogamer.com
Updated:
2012-01-25 07:03:58
Watch Video ReviewThere's a lot to be said for offering something new. While Driver San Francisco might look like just another entry in the long-running open-city driving series, in which you nip about in a variety of cars, evade cops and generally cau...
80%
ign.com
Updated:
2012-01-25 07:03:58
As a game with possibly the most ridiculous and difficult-to-explain premise of any driving game in history, Driver: San Francisco has a lot to prove. It's difficult to see how a racer in which you can zoom out of your own body and temporarily inhabit...
Bottom line Driver: San Francisco has one game-changing, eyebrow-raising idea and it pulls it off with aplomb, infusing the OTT arcade racing with unparalleled variety and a ridiculous supernatural twist whilst staying true to its Seventies chase-movie roots. It l...
80%
Brand Image Product code Product Stock Price from
Ubisoft

Ubisoft GIULIA PASSIONE BABY SITTER Italian Nintendo DS
(show image)
002783 GIULIA PASSIONE BABY SITTER 0.00
(excl. VAT)
0 (incl. VAT)
Ubisoft

Ubisoft GIULIA PASSIONE PATTINAGGIO Italian Nintendo DS
(show image)
002887 GIULIA PASSIONE PATTINAGGIO 0.00
(excl. VAT)
0 (incl. VAT)
Ubisoft

Ubisoft Brothers In Arms - Double Time Wii
(show image)
002901 Brothers In Arms - Double Time 0.00
(excl. VAT)
0 (incl. VAT)
Ubisoft

Ubisoft RAYMAN RAVING RABBIDS TV PARTY Wii
(show image)
003526 RAYMAN RAVING RABBIDS TV PARTY 0.00
(excl. VAT)
0 (incl. VAT)