location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EB-L255F data projector Standard throw projector 4500 ANSI lumens 3LCD 1080p (1920x1080) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EB-L255F
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11HA17140
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946686479
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106113
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:08:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EB-L255F data projector Standard throw projector 4500 ANSI lumens 3LCD 1080p (1920x1080) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Presentation Standard throw projector Black
  • - 3LCD 4500 ANSI lumens
  • - Laser 20000 h
  • - 1080p (1920x1080) 16:9 2500000:1
  • - Screen size compatibility: 1016 - 12700 mm (40 - 500") Number of colours: 1.07 billion colours
  • - Focus: Manual Zoom capability
  • - Ethernet LAN Wi-Fi
  • - Built-in speaker(s)
  • - AC 254 W
More>>>
Short summary description Epson EB-L255F data projector Standard throw projector 4500 ANSI lumens 3LCD 1080p (1920x1080) Black:
This short summary of the Epson EB-L255F data projector Standard throw projector 4500 ANSI lumens 3LCD 1080p (1920x1080) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EB-L255F, 4500 ANSI lumens, 3LCD, 1080p (1920x1080), 2500000:1, 16:9, 1016 - 12700 mm (40 - 500")

Long summary description Epson EB-L255F data projector Standard throw projector 4500 ANSI lumens 3LCD 1080p (1920x1080) Black:
This is an auto-generated long summary of Epson EB-L255F data projector Standard throw projector 4500 ANSI lumens 3LCD 1080p (1920x1080) Black based on the first three specs of the first five spec groups.

Epson EB-L255F. Projector brightness: 4500 ANSI lumens, Projection technology: 3LCD, Projector native resolution: 1080p (1920x1080). Light source type: Laser, Service life of light source: 20000 h, Service life of light source (economic mode): 30000 h. Focus: Manual, Focal length range: 18.2 - 29.2 mm, Aperture range (F-F): 1.49 - 1.77. Video processing: 10 bit, Video colour modes: Blackboard, Cinema, Dynamic, Presentation, sRGB, Multi-projection. Serial interface type: RS-232C, HDMI connector type: Full-size

Projector
Screen size compatibility *
1016 - 12700 mm (40 - 500")
Projector brightness *
4500 ANSI lumens
Projection technology *
3LCD
Projector native resolution *
1080p (1920x1080)
Contrast ratio (typical) *
2500000:1
Native aspect ratio *
16:9
Number of colours
1.07 billion colours
Projector brightness (economic mode)
3150 ANSI lumens
Vertical scan range
192 - 240 Hz
Keystone correction, horizontal
-30 - 30°
Keystone correction, vertical
-30 - 30°
Matrix size
1.57 cm (0.62")
Light source
Light source type *
Laser
Service life of light source *
20000 h
Service life of light source (economic mode)
30000 h
Lens system
Focus *
Manual
Focal length range
18.2 - 29.2 mm
Aperture range (F-F)
1.49 - 1.77
Zoom capability
Yes
Zoom type
Manual
Zoom ratio
1.6:1
Throw ratio
1.33 - 2.16:1
Video
Full HD *
Yes
3D *
No
Video processing
10 bit
Video colour modes
Blackboard, Cinema, Dynamic, Presentation, sRGB, Multi-projection
Ports & interfaces
HDMI connector type
Full-size
USB 2.0 ports quantity *
1
USB 2.0 Type-B ports quantity
1
Serial interface type *
RS-232C
PC Audio in
Yes
PC Audio out
Yes
VGA (D-Sub) ports quantity *
3
HDMI ports quantity *
2
Composite video in *
1
DVI port *
No
Mobile High-Definition Link (MHL)
No
Network
Smart TV *
No
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100 Mbit/s
Wi-Fi *
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Miracast
Yes
Storage
Card reader integrated *
No
Features
Interactive *
No
Noise level (economic mode)
27 dB
HDCP
Yes
Noise level *
36 dB
Country of origin
Philippines
Password protection
Yes
Multimedia
Built-in speaker(s) *
Yes
Design
Market positioning *
Presentation
Product type *
Standard throw projector
Product colour *
Black
Placement
Ceiling, Desktop, Floor, Lighting track, Wall
Cable lock slot
Yes
Cable lock slot type
Kensington
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
254 W
Power consumption (economy mode)
193 W
AC input voltage
220-240 V
AC input frequency
50 - 60 Hz
Software
Software support
via: Crestron Integrated Partner, Crestron RoomView, Extron IP Link, AMX Device Discovery, Control4 Simple Device Discovery Protocol
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
325 mm
Depth
299 mm
Height
90 mm
Weight *
4.1 kg
Package width
420 mm
Package depth
532 mm
Package height
234 mm
Package weight
6.64 kg
Packaging content
Remote control included *
Yes
Batteries included
Yes
Cables included
AC
WLAN adapter included
Yes
Bundled software
Inhalt DIY-App, EasyMP Multi PC Projection, Epson Projektor Content Manager, Epson Projektor Management
Logistics data
Quantity per pack
1 pc(s)
Products per pallet (UK)
36 pc(s)
Harmonized System (HS) code
85286200
Other features
Supported network protocols
HTTPS, IPv6, SNMP, ESC/VP.net, PJLink
Country Distributor
Italia 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)