location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne 8-Port FXO H.323/SIP Gateway

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8-Port FXO H.323/SIP Gateway
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VOI-8002 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867133330
Category:
A gateway is a router or a proxy server that routes between networks. A controller is a chip, an expansion card, or a stand-alone device that interfaces with a peripheral device.
Gateways/Controllers Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18877
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Sep 2023 12:33:11
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name LevelOne 8-Port FXO H.323/SIP Gateway :
The long product name of LevelOne 8-Port FXO H.323/SIP Gateway. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1 x RJ-45 WAN, 3 x RJ-45 LAN, 8 x FXO, DHCP, PPPoE, DNS
More>>>
LevelOne 8-Port FXO H.323/SIP Gateway:
The official description of LevelOne 8-Port FXO H.323/SIP Gateway as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Overview
The LevelOne VOI-8002 is a cost-effective VoIP telephone gateway that offers high-quality voice and real-time fax data over IP networks for small and medium sized offices that want to integrate a VoIP system into an existing office phone system.

The VOI-8002 VoIP gateway is both SIP and H.323 standard compliant enabling users to make calls in both protocols simultaneously. The Gateway also includes a NAT server, DHCP for automatic network setup, PPPoE for broadband Internet access and a built-in firewall that secures the network from outside attacks and unauthorized access.

An 8 Port FXO Gateway
The LevelOne 8 port Foreign eXchange Office (FXO) VOI-8002 Gateway is a cost-effective and feature-rich analog VoIP gateway that connects telephones, lines and PBX extensions with an IP-based telephony network.

Advanced Features
With a built-in Firewall, NAT server PPPoE and DHCP capability, the VOI-8002 protects the VoIP network from outside attacks and unauthorized access, connects to any broadband Internet service provider and establishes automatic network set-up and network connectivity.

The Quality of Service feature enables users to define priority data traffic, such as VoIP data packets, to receive faster transmission rights above other data packets to ensure a high-quality telephony network.

The VOI-8002 further comes equipped with Auto-Provision support for remote management, provides the ability to make both SIP and H.323 calls simultaneously, while various voice codec and fax algorithms allows for toll-quality voice calls and real-time fax transmissions.

It also includes carrier tone generation and detection, Caller ID generation and detection and standard echo cancellation and comfort noise generation as well as DTMF relay for both outbound in inbound calls.

Easy Deployment and Configuration
VOI-8002 is easy deployed within existing telephone systems and its Web browser management interface makes it easy to configure and manage the gateway’s settings.

Short summary description LevelOne 8-Port FXO H.323/SIP Gateway:
This short summary of the LevelOne 8-Port FXO H.323/SIP Gateway data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne 8-Port FXO H.323/SIP Gateway, LAN, Power, Ready, Status, WAN, CNG, G.168, G.711a, G.723.1, G.726, G.729A, G.729B, VAD, SNMP, SNTP, HTTP, UDP, TCP, NAT, BOOTP, TFTP, FTP, HTTP, TELNET, IEEE 802.3/ IEEE 802.3u, DTMF, PPTP & IPSEC

Long summary description LevelOne 8-Port FXO H.323/SIP Gateway:
This is an auto-generated long summary of LevelOne 8-Port FXO H.323/SIP Gateway based on the first three specs of the first five spec groups.

LevelOne 8-Port FXO H.323/SIP Gateway. LED indicators: LAN, Power, Ready, Status, WAN. Voice codecs: CNG, G.168, G.711a, G.723.1, G.726, G.729A, G.729B, VAD. Management protocols: SNMP, SNTP, HTTP, Supported network protocols: UDP, TCP, NAT, BOOTP, TFTP, FTP, HTTP, TELNET, IEEE 802.3/ IEEE 802.3u. Modulation: DTMF, VPN support: PPTP & IPSEC. WAN connection: Ethernet (RJ-45)

Design
LED indicators
LAN, Power, Ready, Status, WAN
Features
Voice codecs
CNG, G.168, G.711a, G.723.1, G.726, G.729A, G.729B, VAD
Protocols
Management protocols
SNMP, SNTP, HTTP
Supported network protocols
UDP, TCP, NAT, BOOTP, TFTP, FTP, HTTP, TELNET, IEEE 802.3/ IEEE 802.3u
Network
Modulation
DTMF
Dynamic DNS (DDNS)
Yes
VPN support
PPTP & IPSEC
Security
MAC address filtering
Yes
Firewall security
Yes
DoS attack prevention
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports
3
Ports & interfaces
Foreign eXchange Office (FXO) ports quantity
8
WAN connection
Ethernet (RJ-45)
Power
Input voltage
100 - 240 V
Output voltage
12 V
Output current
1.5 A
Packaging data
Package width
220 mm
Package depth
92 mm
Package height
385 mm
Package weight
2.28 kg
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-20 - 75 °C
Operating relative humidity (H-H)
0 - 90%
Certificates
Certification
FCC, CE
Brand Image Product code Product Stock Price from
LevelOne Gigabit Wireless LAN Controller, Quad WAN LevelOne Gigabit Wireless LAN Controller, Quad WAN
(show image)
WAC-2003 Gigabit Wireless LAN Controller, Quad WAN 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne VOI-8001 gateway/controller LevelOne VOI-8001 gateway/controller
(show image)
VOI-8001 VOI-8001 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne 4FXS and 4FXO H.323/SIP Gateway LevelOne 4FXS and 4FXO H.323/SIP Gateway
(show image)
VOI-8003 4FXS and 4FXO H.323/SIP Gateway 0.00
(excl. VAT)
0 (incl. VAT)