location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne GSW-1676 16 Port Web Smart Switch Managed L3+ Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GSW-1676 16 Port Web Smart Switch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GSW-1676 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867131916
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33762
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Sep 2023 12:24:31
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LevelOne GSW-1676 16 Port Web Smart Switch Managed L3+ Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Managed L3+ Web-based management
  • - Quality of Service (QoS) support
  • - Basic switching RJ-45 Ethernet ports quantity: 16
  • - 1000BASE-T, 100BASE-T, 10BASE-T
  • - MAC address table: 8000 entries Switching capacity: 32 Gbit/s
  • - Stackable
Long product name LevelOne GSW-1676 16 Port Web Smart Switch Managed L3+ Black :
The long product name of LevelOne GSW-1676 16 Port Web Smart Switch Managed L3+ Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GSW-1676 16 Port 10/100/1000Mbps Web Smart Switch with 4 SFP Ports, QoS, Flow Control, Back-plane 32Gbps
More>>>
LevelOne GSW-1676 16 Port Web Smart Switch Managed L3+ Black:
The official description of LevelOne GSW-1676 16 Port Web Smart Switch Managed L3+ Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The LevelOne GSW-1676 is an intelligent Layer 2 Web Smart Switch with 16 10/100/1000 BASE-T ports with 4 shared SFP transceiver slots.The switch contains 16 RJ-45 ports that operate at 10 Mbps or 100 Mbps, half or full duplex, or at 1000 Mbps, full duplex. All ports on the switch support automatic MDI/MDI-X operation and auto-negotiation, so the optimum transmission mode and data rate can be selected automatically.

Collapsed Backbone
The GSW-1676 is an excellent choice for mixed Ethernet, Fast Ethernet, and Gigabit Ethernet installations where significant growth is expected in the near future. In a basic stand-alone configuration, it can provide direct full-duplex connections for up to 16 workstations or servers. The server is easily expandable by adding direct full duplex connections to workstations or servers. Further expansion is possible by connecting hubs or switches.

Remote Connections with Fiber Cable
Fiber optic technology allows for longer cabling than any other media type. A 1000BASE-SX (MMF) link can connect to a site up to 550 meters away, a 1000BASE-LX (SMF) link up to 5 km, and a 1000BASE-ZX link up to 100 km. This allows a switch stack to serve as a collapsed backbone, providing direct connectivity for a widespread LAN.

Switch Architecture
The switch employs a wire-speed, non-blocking switching fabric. This permits simultaneous wire-speed transport of multiple packets at low latency on all ports. The switch also features full-duplex capability on all ports, which effectively doubles the bandwidth of each connection.
The switch uses store-and-forward switching to ensure maximum data integrity. With store-and-forward switching, the entire packet must be received into a buffer and checked for validity before being forwarded. This prevents errors from being propagated throughout the network.

Network Management Options
The WBR-1676 contains a comprehensive array of LEDs for “at-a-glance” monitoring of network and port status. They also include a management agent that allows you to configure or monitor the switch using its embedded management software.

Short summary description LevelOne GSW-1676 16 Port Web Smart Switch Managed L3+ Black:
This short summary of the LevelOne GSW-1676 16 Port Web Smart Switch Managed L3+ Black data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne GSW-1676 16 Port Web Smart Switch, Managed, L3+

Long summary description LevelOne GSW-1676 16 Port Web Smart Switch Managed L3+ Black:
This is an auto-generated long summary of LevelOne GSW-1676 16 Port Web Smart Switch Managed L3+ Black based on the first three specs of the first five spec groups.

LevelOne GSW-1676 16 Port Web Smart Switch. Switch type: Managed, Switch layer: L3+. Basic switching RJ-45 Ethernet ports quantity: 16. MAC address table: 8000 entries, Switching capacity: 32 Gbit/s. Networking standards: IEEE 802.1p, IEEE 802.1x, IEEE 802.3ab, IEEE 802.3x, IEEE 802.3z. Power connector: DC-in jack

Management features
Switch type *
Managed
Switch layer
L3+
Quality of Service (QoS) support
Yes
Web-based management
Yes
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
16
Gigabit Ethernet (copper) ports quantity
20
SFP/SFP+ slots quantity
4
SFP module slots quantity
4
Power connector
DC-in jack
Network
Networking standards *
IEEE 802.1p, IEEE 802.1x, IEEE 802.3ab, IEEE 802.3x, IEEE 802.3z
Copper ethernet cabling technology
1000BASE-T, 100BASE-T, 10BASE-T
Port mirroring
Yes
Flow control support
Yes
Auto MDI/MDI-X
Yes
Data transmission
Supported data transfer rates
10/100/1000 Mbps
Switching capacity *
32 Gbit/s
MAC address table *
8000 entries
Maximum data transfer rate
1 Gbit/s
Jumbo frames support
Yes
Data transmission
Packet buffer memory
0.4 MB
Security
DHCP features
DHCP client
IGMP snooping
Yes
Design
Stackable *
Yes
Product colour
Black
Certification
CE FCC Part 15 Class A
Performance
Firmware upgradeable
Yes
Power
Power consumption (typical)
28 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Operating temperature (T-T)
32 - 104 °F
Weight & dimensions
Weight
1.6 kg
Other features
Dimensions (WxDxH)
440 x 171 x 44 mm
Connectivity technology
Wired
Non-operating relative humidity (non-condensing)
5 - 90%
Power requirements
100-240VAC / 50-60Hz
Networking features
Ethernet, Fast Ethernet, Gigabit Ethernet
Number of simultaneous users
255 user(s)
Country Distributor
Deutschland 1 distributor(s)