location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon EF-EOS R 0.71x camera lens adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EF-EOS R 0.71x
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4757C001
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4549292177138
Category:
Device which allows a lens to be used on a camera for which it was not designed.
Camera Lens Adapters Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39186
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2022 18:55:21
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon EF-EOS R 0.71x camera lens adapter :
The long product name of Canon EF-EOS R 0.71x camera lens adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EF-EOS R 0.71x, EF to RF Mount Lens Adapter
More>>>
Canon EF-EOS R 0.71x camera lens adapter:
The official description of Canon EF-EOS R 0.71x camera lens adapter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The MOUNT ADAPTER EF-EOS R 0.71x is an EF to RF Mount Lens Adapter that maintains the original angle of view of a full frame EF lens when used on the EOS C70. It also increases the light transmission, to offer a one-stop brighter image.

Short summary description Canon EF-EOS R 0.71x camera lens adapter:
This short summary of the Canon EF-EOS R 0.71x camera lens adapter data-sheet is auto-generated and uses the product title and the first six key specs.

Canon EF-EOS R 0.71x, Canon EF, Canon RF, Black, Metallic, 0.71x, 200 g, 77.2 mm

Long summary description Canon EF-EOS R 0.71x camera lens adapter:
This is an auto-generated long summary of Canon EF-EOS R 0.71x camera lens adapter based on the first three specs of the first five spec groups.

Canon EF-EOS R 0.71x. Lens adapter mount interface: Canon EF, Adapting lens interface: Canon RF, Product colour: Black, Metallic. Weight: 200 g, Width: 77.2 mm, Depth: 20.7 mm

Features
Lens adapter mount interface *
Canon EF
Adapting lens interface *
Canon RF
Product colour
Black, Metallic
Magnification
0.71x
Weight & dimensions
Weight
200 g
Width
77.2 mm
Depth
20.7 mm
Height
76.6 mm
Country Distributor
España 1 distributor(s)