location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Cinema EOS C70 Handheld camcorder 9.6 MP 4K Ultra HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Cinema EOS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C70
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4507C003
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4549292167467
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46295
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Apr 2024 15:10:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon Cinema EOS C70 Handheld camcorder 9.6 MP 4K Ultra HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Handheld camcorder 9.6 MP Black
  • - Memory card
  • - LCD Built-in display 8.89 cm (3.5")
  • - 4K Ultra HD 4096 x 2160 pixels 180 fps
  • - Built-in microphone
  • - HDMI DC-in jack
Long product name Canon Cinema EOS C70 Handheld camcorder 9.6 MP 4K Ultra HD Black :
The long product name of Canon Cinema EOS C70 Handheld camcorder 9.6 MP 4K Ultra HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

9.6 MP, Super 35mm DGO, DIGIC DV7, RF mount, 3.5" LCD Touch, Type C (USB 3.2 Gen1), HDMI Type-A, 160 x 130 x 116 mm, 1190g
More>>>
Canon Cinema EOS C70 Handheld camcorder 9.6 MP 4K Ultra HD Black:
The official description of Canon Cinema EOS C70 Handheld camcorder 9.6 MP 4K Ultra HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Welcome to a new age
The EOS C70 is a new generation RF Mount Cinema EOS System camera featuring Canon’s 4K Super 35mm DGO sensor. With 4K 120P Slow Motion, High Dynamic Range and Dual Pixel CMOS AF in a compact body, it takes the RF System into a brand-new era.

Canon EOS C70
Explore the EOS C70, a new generation RF Mount Cinema EOS camera with a Super 35mm DGO 4K sensor. See what the EOS C70 can capture through the eyes of Jolade Olusanya. Welcome to the new age of filmmaking.

The next generation Cinema EOS camera
See the benefits of the EOS C70.

The RF Mount. The future of imaging
The large diameter RF mount with its short back focus and 12-pin communication delivers a balance of optical and electronic innovation plus scintillating AF speed from Canon’s range of RF lenses.

Versatile. Flexible. Reliable. Your new workhorse
The EOS C70 uses design cues from other RF mount cameras from Canon, with additional controls, environmental protection and a convenient size to fit your production rig.

4K Super 35mm DGO sensor for truly impressive image quality
Equipped with a newly developed 4K Super 35mm sensor and DIGIC DV7 image processor, the EOS C70 delivers a high-resolution image with 16+ stops of Dynamic Range.

Multiple recording formats
Dual UHS-II SD card slots enable simultaneous or relay recording, in different formats. XF-AVC supports ALL-I and Long-GOP, while MP4 recording offers further flexibility.

Lens Versatility
RF lenses offer exceptional quality and speed, with performance optimised for the EOS C70 and EOS R-series cameras. Super-fast focusing and outstanding optical quality combine with unique features such as a Lens Control Ring to provide additional control over settings. EOS R System adapters offer additional creative control, enabling filmmakers to use their existing EF and EF-S lenses. The MOUNT ADAPTER EF-EOS R 0.71x is an EF to RF mount adapter for using the broad range of Full Frame Canon EF lenses, whilst maintaining the same Full Frame angle of view when used with Super 35mm format.

Pioneering autofocus technology
The EOS C70 features the renowned Dual Pixel CMOS AF (DPAF). Filmmakers can now benefit from accurate and reliable autofocus with subject tracking and face detection.

Professional and practical support functions
Keep your workflow smooth when shooting with the EOS C70 thanks to useful features such as Direct Touch Control, Auto ISO, Vertical shooting, as well as electronic Image Stabilizer.

Professional I/O Interface
Stay in control with customisable buttons, pro terminals, plus sophisticated audio controls.

Short summary description Canon Cinema EOS C70 Handheld camcorder 9.6 MP 4K Ultra HD Black:
This short summary of the Canon Cinema EOS C70 Handheld camcorder 9.6 MP 4K Ultra HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Cinema EOS C70, 9.6 MP, 4K Ultra HD, 8.89 cm (3.5"), LCD, 1.19 kg, Black

Long summary description Canon Cinema EOS C70 Handheld camcorder 9.6 MP 4K Ultra HD Black:
This is an auto-generated long summary of Canon Cinema EOS C70 Handheld camcorder 9.6 MP 4K Ultra HD Black based on the first three specs of the first five spec groups.

Canon Cinema EOS C70. Total megapixels: 9.6 MP, Effective megapixels (image): 8.85 MP. Lens mount interface: Canon EF, Canon EF-S, Canon RF, Image stabilizer type: Electronic Image Stabilization (EIS). Camcorder media type: Memory card, Compatible memory cards: SD, SDHC, SDXC. Focus adjustment: Auto/Manual. ISO sensitivity: 100, 160, 200, 400, 800, 1600, 3200, 6400, 12800, 16000, 20000, 25600, 32000, 40000, 50000, 51200,..., Light exposure modes: Auto, Manual

Brand Image Product code Product Stock Price from
Canon Cinema EOS C200 + CN-E 18-80mm T4.4 L IS Handheld camcorder 9.84 MP CMOS 4K Ultra HD Black Canon Cinema EOS C200 + CN-E 18-80mm T4.4 L IS Handheld camcorder 9.84 MP CMOS 4K Ultra HD Black
(show image)
2215C022 C200 + CN-E 18-80mm T4.4 L IS 0.00
(excl. VAT)
0 (incl. VAT)
Canon XF605 Handheld camcorder 13.4 MP CMOS 4K Ultra HD Black Canon XF605 Handheld camcorder 13.4 MP CMOS 4K Ultra HD Black
(show image)
5076C003 XF605 0.00
(excl. VAT)
0 (incl. VAT)
Canon Cinema EOS C300 Mark III Handheld camcorder 9.6 MP CMOS 4K Ultra HD Black Canon Cinema EOS C300 Mark III Handheld camcorder 9.6 MP CMOS 4K Ultra HD Black
(show image)
3795C003 C300 Mark III 0.00
(excl. VAT)
0 (incl. VAT)