Phasak UPS Gate Pro Online 10000 VA - PH 9270

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15916
Info modified on:
16 Oct 2024, 11:14:19
Bullet Points Phasak UPS Gate Pro Online 10000 VA - PH 9270:
  • - True Double Conversion
  • - Output Power Factor 0.9 and 1.0
  • - Bypass Mode
  • - Pure Sinewave
  • - Compatible with Generator
  • - Intelligent 3-Stage Charging
  • - Emergency Shutdown (EPO) and ECO Mode
  • - RS232 and USB Communication Interface
  • - SNMP Slot (Optional)
Long product name Phasak UPS Gate Pro Online 10000 VA - PH 9270:

UPS Phasak Gate Pro Online 10000 VA - PH 9270

Short summary description Phasak UPS Gate Pro Online 10000 VA - PH 9270:

Phasak UPS Gate Pro Online 10000 VA - PH 9270, Double-conversion (Online), 10 kVA, 10 W, Pure sine, 110 V, 300 V

Long summary description Phasak UPS Gate Pro Online 10000 VA - PH 9270:

Phasak UPS Gate Pro Online 10000 VA - PH 9270. UPS topology: Double-conversion (Online), Output power capacity: 10 kVA, Output power: 10 W. AC outlet types: Terminal, Power plug: Terminal, USB port type: USB Type-B. Battery technology: Lead-Calcium (Pb-Ca), Battery capacity: 9 Ah, Battery voltage: 12 V. Form factor: Tower, Product colour: Black, Cable length: 1 m. Width: 250 mm, Depth: 592 mm, Height: 576 mm

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.