HP logo

HP 878M 1-liter Magenta PageWide XL Ink Cartridge

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
190036
Info modified on:
18 Oct 2024, 00:05:40
Bullet Points HP 878M 1-liter Magenta PageWide XL Ink Cartridge:
  • - Set a new quality standard for technical documents—HP PageWide XL pigment ink for durable prints with crisp lines, fine detail, smooth greyscales that beat LED.<sup>[2]</sup> Vivid colour at breakthrough speeds is ideal for GIS maps, short-term retail posters.
  • - Enabling fast production printing in monochrome and colour, HP PageWide XL pigment ink supports print speeds up to 30 A1 pages/minute.<sup>[4]</sup> Dual HP ink cartridges enable automatic cartridge switchover while the printer is running.
  • - HP PageWide XL pigment ink is designed for single-pass, large-format HP PageWide XL printing, allowing HP PageWide printheads to operate reliably for outstanding sustained, high-quality productivity. HP Eco-Carton replaces plastic ink cartridge.
  • - Ideal for high-volume production of technical documents as well as GIS map and short-term retail poster applications.
  • - What's in the box: Ink cartridge
Warranty:
Until the “Warranty Ends” date has been reached or the warranted usage limit has been reached, whichever occurs first.
Long product name HP 878M 1-liter Magenta PageWide XL Ink Cartridge:

878M 1-liter Magenta PageWide XL Ink Cartridge

HP 878M 1-liter Magenta PageWide XL Ink Cartridge:

Ideal for high-volume production of technical documents as well as GIS map and short-term retail poster applications.

Set a new quality standard for technical documents and grow your business with fast, vivid colour ideal for GIS map and short-term retail poster applications. See crisp lines, fine detail, and smooth greyscales that beat LED.[2]

Short summary description HP 878M 1-liter Magenta PageWide XL Ink Cartridge:

HP 878M 1-liter Magenta PageWide XL Ink Cartridge, Magenta, Dye-based ink, 1000 ml, 1 pc(s), Single pack

Long summary description HP 878M 1-liter Magenta PageWide XL Ink Cartridge:

HP 878M 1-liter Magenta PageWide XL Ink Cartridge. Colour ink type: Dye-based ink, Supply type: Single pack, Colour ink volume: 1000 ml, Printing colours: Magenta, Quantity per pack: 1 pc(s)

Specs
Recommended products
Distributors
Loading...
Disclaimer HP 878M 1-liter Magenta PageWide XL Ink Cartridge 312Z6A:
[2] Based on testing commissioned by HP and performed by Sogeti in September, 2020. Fine detail based on the number of line breaks found in 1.5 mm of line. On vertical 1 px C,M,Y,K lines. Printed on Oce 75 g plain paper using equivalent fast/high-speed print modes. For output produced with an HP PageWide XL 8200 Printer and comparable printers from different manufacturers and that represent the majority market share of LED and UV-gel printers worldwide as of 2019 according to IDC.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.