location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne 7dBi 2.4GHz Omni-directional Antenna

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7dBi 2.4GHz Omni-directional Antenna
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
OAN-1070 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867130247
Category:
Device which creates a wireless network by sending out radio waves across a certain range.
Network Antennas Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102282
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:44:14
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LevelOne 7dBi 2.4GHz Omni-directional Antenna
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Omni-directional antenna RP-SMA Black
  • - 7 dBi
  • - 2.4 - 2.5 GHz
  • - 50 Ω
  • - Vertical polarization Male
Warranty: 2 Years
Long product name LevelOne 7dBi 2.4GHz Omni-directional Antenna :
The long product name of LevelOne 7dBi 2.4GHz Omni-directional Antenna. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

802.11b/g/n, 2.4 GHz, 7 dBi, 90g
More>>>
LevelOne 7dBi 2.4GHz Omni-directional Antenna:
The official description of LevelOne 7dBi 2.4GHz Omni-directional Antenna as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

LevelOne OAN-1070 7dBi Omni-directional Indoor Antenna is a desktop antenna that provides further distance connection up to 400~450 meters for 802.11b/g/n wireless network by improved signal strengh and quality. With the unique design, the antenna can be easily placed in the limited desk space in order to achieve the best wireless coverage.

This antenna kit comes with antenna and the built-in 1.5m GDC-101 extension cable and has been tested for interoperating with LevelOne wireless product equipped with reverse SMA Male connector and detachable antennas.

- For IEEE 802.11b/g/n Wireless applications in 2.4GHz frequency range
- Provides stable signals and extends coverage
- 7dBi omni-directional operation
- Easy to located in limited space
- Easy to install
- GDC-101 1.5m cable for wireless device with SMA plug reverse connector

Short summary description LevelOne 7dBi 2.4GHz Omni-directional Antenna:
This short summary of the LevelOne 7dBi 2.4GHz Omni-directional Antenna data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne 7dBi 2.4GHz Omni-directional Antenna, 7 dBi, 2.4 - 2.5 GHz, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, 50 Ω, 360°, 23°

Long summary description LevelOne 7dBi 2.4GHz Omni-directional Antenna:
This is an auto-generated long summary of LevelOne 7dBi 2.4GHz Omni-directional Antenna based on the first three specs of the first five spec groups.

LevelOne 7dBi 2.4GHz Omni-directional Antenna. Antenna gain level (max): 7 dBi, Frequency band: 2.4 - 2.5 GHz, Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.11n. Antenna type: Omni-directional antenna, Antenna connector type: RP-SMA, Connector gender: Male. Width: 70 mm, Depth: 115 mm, Height: 300 mm

Performance
Frequency band *
2.4 - 2.5 GHz
Networking standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
Impedance
50 Ω
Horizontal beam width
360°
Vertical beam width
23°
Antenna gain level (max) *
7 dBi
Features
Antenna type *
Omni-directional antenna
Antenna connector type *
RP-SMA
Connector gender
Male
Polarization
Vertical polarization
Voltage Standing Wave Ratio (VSWR)
2.0:1
Maximum operating distance
450 m
Cable length
1.5 m
Purpose
Indoor
Product colour
Black
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Operational conditions
Operating temperature (T-T)
-10 - 60 °C
Operating relative humidity (H-H)
0 - 95%
Weight & dimensions
Width
70 mm
Depth
115 mm
Height
300 mm
Weight
300 g
Package width
160 mm
Package depth
60 mm
Package height
280 mm
Package weight
350 g
Logistics data
Harmonized System (HS) code
85177100
Brand Image Product code Product Stock Price from
LevelOne 5dBi/8dBi 2.4GHz/5GHz Dual Band Omnidirectional Antenna, Indoor/Outdoor LevelOne 5dBi/8dBi 2.4GHz/5GHz Dual Band Omnidirectional Antenna, Indoor/Outdoor
(show image)
OAN-4058 5dBi/8dBi 2.4GHz/5GHz Dual Band Omnidirectional Antenna, Indoor/Outdoor 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne 5dBi 2.4GHz Omni-directional Antenna LevelOne 5dBi 2.4GHz Omni-directional Antenna
(show image)
OAN-0501 5dBi 2.4GHz Omni-directional Antenna 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)