location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne FCS-1010 webcam Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FCS-1010
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FCS-1010 show
Show alternative article codes used in the online market place
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46741
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Sep 2023 12:15:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LevelOne FCS-1010 webcam Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 30 fps
  • - Built-in microphone
  • - Black
Long product name LevelOne FCS-1010 webcam Black :
The long product name of LevelOne FCS-1010 webcam Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Pan/Tilt IP Camera - 30 fps, 704 x 576 pixels
More>>>
LevelOne FCS-1010 webcam Black:
The official description of LevelOne FCS-1010 webcam Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The FCS-1010 is LevelOne's powerful Internet camera that features pan and tilt functions to allow users a wide range of target-survey-capabilities. The Auto Pan function allows remote control of the camera in 270-degree horizontally and 90-degree vertically arcs. The Patrol mode allows the user to preset up to 20 spots for monitoring. This IP camera can also simulate 4 x digital zoom function. FCS-1010 features a high CCD sensor that records ideal images up to 704 x 480 pixels. This device will combine high quality images with sound provided by a built-in microphone to generate streaming video in MPEG-4 (Short Header Mode) format through Ethernet connection. With LevelOne’s free bundled software, administrators are able to monitor up to 32 channels simultaneously. The FCS-1010 also provides recording capabilities for the synchronized video & audio when captured by Manual, event-driven or schedule recording modes. For a cost-effective and full-featured surveillance solution to your camera needs, the LevelOne FCS- 1010 is absolutely your best choice for building a digital networkmonitoring environment.

Short summary description LevelOne FCS-1010 webcam Black:
This short summary of the LevelOne FCS-1010 webcam Black data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne FCS-1010, 30 fps, 4x, 4.3 mm, 1/100000 s, 58 dB, 8.5 W

Long summary description LevelOne FCS-1010 webcam Black:
This is an auto-generated long summary of LevelOne FCS-1010 webcam Black based on the first three specs of the first five spec groups.

LevelOne FCS-1010. Maximum frame rate: 30 fps, Digital zoom: 4x, Focal length range: 4.3 mm. Product colour: Black, Sensor type: CCD, Optical sensor size: 25.4 / 4 mm (1 / 4"). Weight: 394 g. Power requirements: 100 - 240 VAC, 50/60 Hz, 0.4 A, Dimensions (WxDxH): 104.5 x 104.5 x 113.6 mm, Networking features: Fast Ethernet

Performance
Maximum frame rate
30 fps
Digital zoom
4x
Focal length range
4.3 mm
Camera shutter speed
1/100000 s
Signal-to-Noise Ratio (SNR)
58 dB
Power consumption (typical)
8.5 W
Design
Built-in microphone *
Yes
Product colour *
Black
Sensor type
CCD
Optical sensor size
25.4 / 4 mm (1 / 4")
Tilt angle range
-90 - 45°
Pan range
135
Pan speed
50 °/sec
Design
Tilt speed
25 °/sec
Operational conditions
Operating relative humidity (H-H)
0 - 95%
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Weight
394 g
Other features
I/O ports
1 x RJ-45
Power requirements
100 - 240 VAC, 50/60 Hz, 0.4 A
Dimensions (WxDxH)
104.5 x 104.5 x 113.6 mm
Networking features
Fast Ethernet
Compliance industry standards
IEEE 802.3/u
Safety
FCC, CE