location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z27xs G3 computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z27xs G3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1A9M8AA show
Show alternative article codes used in the online market place
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 329517
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jun 2024 11:07:48
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2023
Product end of life date
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Z27xs G3 computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Create with over a billion exceptionally vibrant colors in 99% sRBG and 98% DCI-P3 coverage[2] - all in vivid HDR and 4K resolution[1]. This PANTONE® Validated monitor allow creators to optimize their own color spaces.
  • - Meticulously crafted with a razer-thin, frameless design this 27" (68.58 cm) diagonal screen monitor connects to a Mac® or PC and lets you work comfortably with 4-way adjustable ergonomics.
  • - Adjust your monitor's brightness with the touch of a button and switch easily between color presets with a simple joypad.
  • - Its plastics consist of over 80% recycled materials[3] plus it has 100% sustainably sourced and recyclable packaging[4].
Warranty: 3 year limited warranty including 3 year of parts and labour. Certain restrictions and exclusions apply.
Long product name HP Z27xs G3 computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black :
The long product name of HP Z27xs G3 computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Z27xs G3 4K USB-C DreamColor Display
More>>>
HP Z27xs G3 computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black:
The official description of HP Z27xs G3 computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Extraordinary color accuracy and picture-perfect design.
Remove barriers between designer and design with the HP DreamColor Z27x G3 Monitor. Create jaw-dropping visuals with over a billion colors and hyper-realistic contrast in 4K HDR[1]. Work flawlessly in your chosen medium with purpose-built, factory-calibrated color presets for Mac® and PC.

Short summary description HP Z27xs G3 computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black:
This short summary of the HP Z27xs G3 computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z27xs G3, 68.6 cm (27"), 3840 x 2160 pixels, 4K Ultra HD, 14 ms, Black

Long summary description HP Z27xs G3 computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black:
This is an auto-generated long summary of HP Z27xs G3 computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black based on the first three specs of the first five spec groups.

HP Z27xs G3. Display diagonal: 68.6 cm (27"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Response time: 14 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting, Height adjustment. Product colour: Black

The right colors, right out of the box.

Create with over a billion exceptionally vibrant colors in 99% sRBG and 98% DCI-P3 coverage[2] - all in vivid HDR and 4K resolution[1]. This PANTONE® Validated monitor has user presets that allow creators to optimize their own color space. Choose your workflow with calibrated color presets for web design (sRGB D65), print design (sRGB D50), photography (DCI-P3 D65), HD video (BT.709), or customize one that's for exactly right for you.

Beautifully designed for all creators.

Remove barriers between design and designer with the thoughtfully crafted, frameless experience of this 27" (68.58 cm) diagonal screen monitor. It features a single USB-C® port that connects both video and data and powers either your Mac® or PC. And let's you work comfortably with 4-way adjustable ergonomics.

Easy adjustments for a smooth workflow.

Enjoy an uninterrupted workflow and quickly see every detail of what you're creating by adjusting your monitor's brightness with the touch of a button. Plus a simple joypad lets you switch easily between your color presets.

Customize your colors

Need to customize your colors presets? The HP Display Center let's you create 3 additional presets.

3-year limited warranty

3-year limited warranty includes technical support, diagnostic services, and hardware replacement.

HP Zero BrightDot Guarantee

Even if just a third of a pixel fails or is stuck in one position, HP will replace the entire display. [6]

Optional integrated audio

Easily attach the Z Display G3 Conferencing Speaker Bar for stereo quality audio and dual microphones. [7]

Display
Display diagonal *
68.6 cm (27")
Display resolution *
3840 x 2160 pixels
HD type *
4K Ultra HD
Native aspect ratio *
16:9
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
266 cd/m²
Response time *
14 ms
Anti-glare screen
Yes
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800 (WXGA), 1440 x 900 (WXGA+), 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA), 2560 x 1440, 3840 x 2160
Contrast ratio (typical) *
1300:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0.155 x 0.155 mm
Horizontal scan range
30 - 135 kHz
Vertical scan range
40 - 60 Hz
Surface hardness
3H
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Flicker-free technology
Yes
HP segment
Business
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Black
Ports & interfaces
Built-in USB hub *
Yes
USB upstream port type
USB Type-C
Number of USB Type-C upstream ports quantity
1
USB Type-A downstream ports quantity
3
USB Type-C downstream ports quantity
1
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery up to
100 W
DVI port
No
HDMI *
Yes
HDMI ports quantity
1
HDMI version
2.0
DisplayPorts quantity
2
DisplayPort version
1.4
Audio input
No
Headphone out *
No
Ports & interfaces
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
75 x 75 mm
Cable lock slot *
No
Height adjustment *
Yes
Height adjustment
15 cm
Pivot
Yes
Pivot angle
-90 - 90°
Swivelling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle range
-5 - 20°
Power
Power consumption (typical) *
48 W
Power consumption (standby) *
0.5 W
Power consumption (max)
220 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
European Product Registry for Energy Labelling (EPREL) code
380383
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width (with stand)
60.8 mm
Depth (with stand)
52.9 mm
Height (with stand)
21.5 mm
Weight (with stand)
7.8 kg
Width (without stand)
608 mm
Depth (without stand)
4.6 mm
Height (without stand)
35.5 mm
Packaging data
Package width
608 mm
Package depth
215 mm
Package height
529 mm
Package weight
11.2 kg
Packaging content
Cables included
DisplayPort, HDMI, USB Type-C to USB Type-A, USB Type-C to USB Type-C
Sustainability
Sustainable technologies and materials
Arsenic-free display glass; Low halogen; Mercury-free display backlights; TCO Certified; TCO Certified Edge
Other features
Weight
7.8 kg
Height
355 mm
Width
608 mm
Depth
46 mm
Logistics data
Harmonized System (HS) code
85285210
Country Distributor
Nederland 1 distributor(s)
United Kingdom 4 distributor(s)
Australia 2 distributor(s)
Switzerland 1 distributor(s)
United Arab Emirates 2 distributor(s)
Singapore 1 distributor(s)
United States 1 distributor(s)
Disclaimer HP Z27xs G3 computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black:
Disclaimer

[1] 4k content required.
[2] All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.

[6] The HP Pixel Policy allows no bright sub-pixel defects for this display. For complete details, see http://support.hp.com/us-en/document/c00288895.
[7] Z Display Conferencing Speaker Bar Sold Separately.

Technical specification disclaimers
All specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
Lock sold separately.
Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. EPEAT® status varies by country. Visit www.epeat.net for more information.
Included cables may vary by country.
HP-applied uniformity compensation to each Z25xs G3 display, which brings the typical uniform peak luminance down to 266 cd/m² from a 400 cd/m² native peak brightness. Display supports luminance calibration up to 266 cd/m², reserving any luminance headroom for panel aging compensation.