Philips logo

Philips PowerPro Aqua FC6409/01R1 handheld vacuum Black, Blue Bagless

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21380
Info modified on:
12 Apr 2024, 16:45:01
Short summary description Philips PowerPro Aqua FC6409/01R1 handheld vacuum Black, Blue Bagless:

Philips PowerPro Aqua FC6409/01R1, Dry&wet, Filtering, 50 m², Bagless, Black, Blue, Battery

Long summary description Philips PowerPro Aqua FC6409/01R1 handheld vacuum Black, Blue Bagless:

Philips PowerPro Aqua FC6409/01R1. Cleaning type: Dry&wet, Dirt separating method: Filtering, Surface coverage per tank: 50 m². Dust container type: Bagless, Product colour: Black, Blue. Power source: Battery, Runtime: 60 min, Charging time: 5 h. Weight: 4.7 kg. Dust capacity: 0.6 L

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.