location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne 8dBi Omni-Directional Outdoor Antenna Kit network antenna RP-SMA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8dBi Omni-Directional Outdoor Antenna Kit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
OAN-2080
Category:
Device which creates a wireless network by sending out radio waves across a certain range.
Network Antennas Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51771
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LevelOne 8dBi Omni-Directional Outdoor Antenna Kit network antenna RP-SMA
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - RP-SMA
  • - 8 dBi
  • - 50 Ω
  • - Vertical polarization
Long product name LevelOne 8dBi Omni-Directional Outdoor Antenna Kit network antenna RP-SMA :
The long product name of LevelOne 8dBi Omni-Directional Outdoor Antenna Kit network antenna RP-SMA. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8dBi Omni-Directional Outdoor Antenna Kit
More>>>
LevelOne 8dBi Omni-Directional Outdoor Antenna Kit network antenna RP-SMA:
The official description of LevelOne 8dBi Omni-Directional Outdoor Antenna Kit network antenna RP-SMA as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

LevelOne provides OAN-2080 8dBi Omni-directional Outdoor Antenna Kit to increase the coverage area for wireless 802.11b or 802.11g devices. Especially designed for outdoor application, the surge protector prevents the wireless devices to be damaged by the lightning-induced surge or static electricity as well as the waterproof surface keeps the antenna workable in any environment.
This antenna kit comes with antenna, one 3m UL-168 extension cable, surge protector and metal bracket. With those accessary, the antenna can be easily fastened on the wall or installed on the pole. The antenna has been tested for interoperating with LevelOne’s wireless indoor/outdoor Access Point with both reverse SMA Male or N-Type antenna connector.

Key features:
-For IEEE 802.11b/g applications in 2.4GHz Frequency Range.
-Surge protector to prevents the lightning.
-Easy to install.
-Omni-directional operation provides extended point to multi-point coverage.
-With extension cable for wireless device with SMA or N-Type connector.

Short summary description LevelOne 8dBi Omni-Directional Outdoor Antenna Kit network antenna RP-SMA:
This short summary of the LevelOne 8dBi Omni-Directional Outdoor Antenna Kit network antenna RP-SMA data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne 8dBi Omni-Directional Outdoor Antenna Kit, 8 dBi, 50 Ω, 360°, 15°, RP-SMA, Vertical polarization

Long summary description LevelOne 8dBi Omni-Directional Outdoor Antenna Kit network antenna RP-SMA:
This is an auto-generated long summary of LevelOne 8dBi Omni-Directional Outdoor Antenna Kit network antenna RP-SMA based on the first three specs of the first five spec groups.

LevelOne 8dBi Omni-Directional Outdoor Antenna Kit. Antenna gain level (max): 8 dBi, Impedance: 50 Ω, Horizontal beam width: 360°. Antenna connector type: RP-SMA, Polarization: Vertical polarization, Voltage Standing Wave Ratio (VSWR): 2.0:1 Max. Width: 19 mm, Depth: 19 mm, Height: 520 mm

Performance
Impedance
50 Ω
Horizontal beam width
360°
Vertical beam width
15°
Antenna gain level (max) *
8 dBi
Features
Antenna connector type *
RP-SMA
Polarization
Vertical polarization
Voltage Standing Wave Ratio (VSWR)
2.0:1 Max
Features
Power handling
50 W
Maximum operating distance
1800 m
Operational conditions
Operating temperature (T-T)
-40 - 80 °C
Weight & dimensions
Width
19 mm
Depth
19 mm
Height
520 mm
Weight
337 g
Brand Image Product code Product Stock Price from
LevelOne 5dBi 2.4GHz Omni-directional Antenna LevelOne 5dBi 2.4GHz Omni-directional Antenna
(show image)
OAN-0501 5dBi 2.4GHz Omni-directional Antenna 0.00
(excl. VAT)
0 (incl. VAT)