location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Aquabeads 31837 mosaic kit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Aquabeads Check ‘Aquabeads’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
31837
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
31837
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5054131318379
Category: Mosaic Kits Check ‘Aquabeads’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Aquabeads: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82310
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Apr 2024 14:10:03
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Aquabeads 31837 mosaic kit:
This short summary of the Aquabeads 31837 mosaic kit data-sheet is auto-generated and uses the product title and the first six key specs.

Aquabeads 31837, 1 pc(s), 4 yr(s), Polyvinyl chloride (PVC), Multicolour, China, 99 yr(s)

Long summary description Aquabeads 31837 mosaic kit:
This is an auto-generated long summary of Aquabeads 31837 mosaic kit based on the first three specs of the first five spec groups.

Aquabeads 31837. Number of pieces: 1 pc(s), Recommended age (min): 4 yr(s), Material: Polyvinyl chloride (PVC). Width: 310 mm, Depth: 45 mm, Height: 240 mm. Package width: 310 mm, Package depth: 45 mm, Package height: 240 mm. Commercial unit type: Consumer unit single, (cdm) Developped capacities: Creativity, (cdm) Parental presence: Recommended. Pallet gross width: 80 cm, Pallet type: 800 x 1200 mm, Pallet gross length: 120 cm

Features
Number of pieces *
1 pc(s)
Recommended age (min) *
4 yr(s)
Material
Polyvinyl chloride (PVC)
Product colour
Multicolour
Country of origin
China
Recommended age (max)
99 yr(s)
Assembly required
No
Certification
CE
Weight & dimensions
Width
310 mm
Depth
45 mm
Height
240 mm
Weight
460 g
Packaging data
Package width
310 mm
Package depth
45 mm
Package height
240 mm
Package weight
680 g
Package type
Closed box
Supplier features
Minimum number of players
1
Suitable for indoor use
Yes
Commercial unit type
Consumer unit single
(cdm) Developped capacities
Creativity
(cdm) Availability period of spare parts
12
Supplier features
(cdm) Parental presence
Recommended
Packaging languages (ISO 639 format)
Multi
Manual languages (ISO 639 format)
Multi
Logistics data
Pallet gross width
80 cm
Pallet type
800 x 1200 mm
Pallet gross length
120 cm
Pallet gross height
180 cm
Pallet gross weight
232 kg
Master (outer) cases per pallet
90 pc(s)
Master (outer) cases per pallet layer
15 pc(s)
Layers per pallet
6 pc(s)
Master (outer) case width
320 mm
Master (outer) case length
190 mm
Master (outer) case height
255 mm
Master (outer) case gross weight
2.5 kg
Master (outer) case net weight
1.5 kg
Products per master (outer) case
4 pc(s)
Customs product code (TARIC)
9503009590