location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne 8-Port Fast Ethernet Switch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8-Port Fast Ethernet Switch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FSW-0808TX show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867109540 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 192160
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Sep 2023 12:19:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LevelOne 8-Port Fast Ethernet Switch
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Unmanaged
  • - Basic switching RJ-45 Ethernet ports quantity: 8
  • - 10BASE-T, 100BASE-TX
  • - MAC address table: 1024 entries Switching capacity: 1.6 Gbit/s
Long product name LevelOne 8-Port Fast Ethernet Switch :
The long product name of LevelOne 8-Port Fast Ethernet Switch. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8 x 10/100Base-TX RJ-45, 1K MAC, 1.6Gbps, 2.8W, IEEE 802.3/u/x
More>>>
LevelOne 8-Port Fast Ethernet Switch:
The official description of LevelOne 8-Port Fast Ethernet Switch as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The LevelOne FSW-0808 is a wire-speed, non-blocking networking device that provides 8 ports 10/100Mbps Ethernet connections. All ports support auto-negotiation and auto-MDI/MDIX sensing, eliminating the need for crossover cables or Uplink Ports. Each port can be used as general network port or as connecting port into a router, server, hub or another network switch.

Easy Configuration and Maintenance
The LevelOne FSW-0808TX does not require software configuration. Users can immediately use any features of this product simply by attaching the cables and turning on the power. For instant error detection, the switch is equipped with a full range of LEDs to help you monitor and troubleshoot problems on your network.

Compact Size Design
This switch is compact specially designed to fit on the desktop or in other space-limited locations. The FSW-0808TX provides an ideal solution for businesses that crave a reliable network to exchange large data files and multimedia information with bandwidth-starving workgroup, departments, and offices.

- Provides flexibility of 8 x 10/100BASE-TX ports
- 10/100Mbps-Full/Half-duplex, Auto-Negotiation, Auto-MDI/MDIX
- Supports 1K MAC address auto-learning and auto-aging
- IEEE 802.3x Flow Control protects against lost packets for reliable data transmission
- Magnetic base for easy placement
- Quick and easy installation

Short summary description LevelOne 8-Port Fast Ethernet Switch:
This short summary of the LevelOne 8-Port Fast Ethernet Switch data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne 8-Port Fast Ethernet Switch, Unmanaged, Fast Ethernet (10/100), Full duplex

Long summary description LevelOne 8-Port Fast Ethernet Switch:
This is an auto-generated long summary of LevelOne 8-Port Fast Ethernet Switch based on the first three specs of the first five spec groups.

LevelOne 8-Port Fast Ethernet Switch. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 8. Full duplex. MAC address table: 1024 entries, Switching capacity: 1.6 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3u, IEEE 802.3x. Power connector: DC-in jack

Management features
Switch type *
Unmanaged
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
8
Basic switching RJ-45 Ethernet ports type *
Fast Ethernet (10/100)
Power connector
DC-in jack
Network
Networking standards *
IEEE 802.3, IEEE 802.3u, IEEE 802.3x
10G support *
No
Copper ethernet cabling technology
10BASE-T, 100BASE-TX
Full duplex
Yes
Flow control support
Yes
Auto MDI/MDI-X
Yes
Auto-negotiation
Yes
Data transmission
Switching capacity *
1.6 Gbit/s
MAC address table *
1024 entries
Store-and-forward
Yes
Packet forwarding rate (100 Mbps)
148000 pps
Packet forwarding rate (10 Mbps)
14880 pps
Design
Rack mounting *
No
Stackable *
No
Product colour
Grey
LED indicators
Activity, Link, Power
Country of origin
China
Design
Certification
FCC, CE, RoHS
Performance
Buffer size
96 KB
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Output voltage
5 V
Output current
1 A
Power consumption (typical)
2.8 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
5 - 90%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
125 mm
Depth
69 mm
Height
30 mm
Packaging data
Quick start guide
Yes
AC adapter included
Yes
Package width
75 mm
Package depth
130 mm
Package height
90 mm
Package weight
300 g
Logistics data
Harmonized System (HS) code
85176990
Brand Image Product code Product Stock Price from
LevelOne 5-Port Fast Ethernet Switch LevelOne 5-Port Fast Ethernet Switch
(show image)
FSW-0511 5-Port Fast Ethernet Switch 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne 5-Port Fast Ethernet Switch LevelOne 5-Port Fast Ethernet Switch
(show image)
FSW-0508TX 5-Port Fast Ethernet Switch 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Nederland 1 distributor(s)