location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne 6/8dBi Dual-band Directional Antenna

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6/8dBi Dual-band Directional Antenna
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WAN-1160 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0891042001212 show
Category:
Device which creates a wireless network by sending out radio waves across a certain range.
Network Antennas Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57192
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Sep 2023 12:33:24
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LevelOne 6/8dBi Dual-band Directional Antenna
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Directional antenna RP-SMA Black
  • - 8 dBi
  • - 2.4 - 2.5 / 4.9 - 5.875 GHz
  • - 50 Ω
  • - Vertical polarization Male
Long product name LevelOne 6/8dBi Dual-band Directional Antenna :
The long product name of LevelOne 6/8dBi Dual-band Directional Antenna. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2.4GHz~2.5GHz/4.9GHz~5.875GHz, 8 dBi, 50 Ω, 90 g
More>>>
LevelOne 6/8dBi Dual-band Directional Antenna:
The official description of LevelOne 6/8dBi Dual-band Directional Antenna as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

LevelOne’s WAN-1160 is a dual-band directional antenna which is designed for indoor wireless environments. With WAN-1160, you can improve signal strength/quality and increase signal coverage for the existing 802.11a 5.0GHz or 802.11b/g/n 2.4GHz wireless device in concentrated directions.

This antenna connects many wireless devices using SMA connector or the conversion adapter included in our WAN-1160 package. With the directional desktop panel design and sturdy stand, the antenna can be easily place in confined spaces to achieve maximum wireless coverage. There is no power-source needed in order to increase the flexibility of installation.

This antenna kit comes with antenna and the 1m ULA-100 extension cable and has been tested for mutually compatible functions with LevelOne’s wireless access point, indoor building-to-building bridge and other wireless products equipped with reverse SMA Male connector and detachable antennas.

- Dual-band for 802.11a 5.0GHz and 802.11b/g/n 2.4GHz Wireless applications
- Provides stable signals and extends coverage
- Directional operation
- Easy to located in limited space
- With ULA-100 1m cable for wireless device with SMA connector

Short summary description LevelOne 6/8dBi Dual-band Directional Antenna:
This short summary of the LevelOne 6/8dBi Dual-band Directional Antenna data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne 6/8dBi Dual-band Directional Antenna, 8 dBi, 2.4 - 2.5 / 4.9 - 5.875 GHz, IEEE 802.11a, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, 6 / 8 dBi, 50 Ω, 65°

Long summary description LevelOne 6/8dBi Dual-band Directional Antenna:
This is an auto-generated long summary of LevelOne 6/8dBi Dual-band Directional Antenna based on the first three specs of the first five spec groups.

LevelOne 6/8dBi Dual-band Directional Antenna. Antenna gain level (max): 8 dBi, Frequency band: 2.4 - 2.5 / 4.9 - 5.875 GHz, Networking standards: IEEE 802.11a, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n. Antenna type: Directional antenna, Antenna connector type: RP-SMA, Connector gender: Male. Width: 100 mm, Depth: 60 mm, Height: 70 mm. Cables included: Coaxial

Performance
Frequency band *
2.4 - 2.5 / 4.9 - 5.875 GHz
Networking standards
IEEE 802.11a, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
Gain
6 / 8 dBi
Impedance
50 Ω
Vertical beam width
65°
Antenna gain level (max) *
8 dBi
Features
Antenna type *
Directional antenna
Antenna connector type *
RP-SMA
Connector gender
Male
Polarization
Vertical polarization
Voltage Standing Wave Ratio (VSWR)
2.0:1
Features
Purpose
Indoor
Product colour
Black
Operational conditions
Operating temperature (T-T)
-10 - 55 °C
Operating relative humidity (H-H)
0 - 95%
Weight & dimensions
Width
100 mm
Depth
60 mm
Height
70 mm
Weight
90 g
Packaging content
Cables included
Coaxial
Brand Image Product code Product Stock Price from
LevelOne 5dBi/8dBi 2.4GHz/5GHz Dual Band Omnidirectional Antenna, Indoor/Outdoor LevelOne 5dBi/8dBi 2.4GHz/5GHz Dual Band Omnidirectional Antenna, Indoor/Outdoor
(show image)
OAN-4058 5dBi/8dBi 2.4GHz/5GHz Dual Band Omnidirectional Antenna, Indoor/Outdoor 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne 18dBi 5GHz Directional Dual-Polarization Outdoor Panel Antenna LevelOne 18dBi 5GHz Directional Dual-Polarization Outdoor Panel Antenna
(show image)
WAN-9180 18dBi 5GHz Directional Dual-Polarization Outdoor Panel Antenna 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne 9dBi 2.4GHz Omni-directional Outdoor Antenna LevelOne 9dBi 2.4GHz Omni-directional Outdoor Antenna
(show image)
OAN-2090 9dBi 2.4GHz Omni-directional Outdoor Antenna 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne 12dBi 2.4GHz Directional Patch Antenna LevelOne 12dBi 2.4GHz Directional Patch Antenna
(show image)
WAN-1112 12dBi 2.4GHz Directional Patch Antenna 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne 10dBi 5GHz Omni-directional Antenna LevelOne 10dBi 5GHz Omni-directional Antenna
(show image)
OAN-4101 10dBi 5GHz Omni-directional Antenna 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne 18dBi 2.4GHz Directional Panel Antenna LevelOne 18dBi 2.4GHz Directional Panel Antenna
(show image)
WAN-2181 18dBi 2.4GHz Directional Panel Antenna 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)