location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne Fast Ethernet Fiber PCI Network Card, 1 x SC Multi-Mode Fiber

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Fast Ethernet Fiber PCI Network Card, 1 x SC Multi-Mode Fiber
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FNC-0104FX show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867221075 show
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75405
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:46:08
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LevelOne Fast Ethernet Fiber PCI Network Card, 1 x SC Multi-Mode Fiber
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired
  • - PCI 2.1 Fiber
  • - Fast Ethernet
  • - Internal Chipset: Intel
Long product name LevelOne Fast Ethernet Fiber PCI Network Card, 1 x SC Multi-Mode Fiber :
The long product name of LevelOne Fast Ethernet Fiber PCI Network Card, 1 x SC Multi-Mode Fiber. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2 x SC MM Fiber, 100BaseTX, PCI 32bit v2.1 33/66MHz, IEEE 802.3/u
More>>>
LevelOne Fast Ethernet Fiber PCI Network Card, 1 x SC Multi-Mode Fiber:
The official description of LevelOne Fast Ethernet Fiber PCI Network Card, 1 x SC Multi-Mode Fiber as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

FNC-0104FX is a PCI Fast Ethernet Board that fully complies with all IEEE 802.3u, 100Base-FX standards. Four LED indicators (LINK, ACT, COL and FDX) on the bracket will help to oversee the network/board link, activities, collision and full-duplex status (2km). Provides two SC multi-mode connector, 50/125 and 62.5/125 fiber optic. No specific setup is needed, you can enter the system BIOS setup menu to view or specify the interrupt line of the PCI slots.

- Compliant with IEEE802.3 standard fast ethernet 100BaseTX
- 2x SC (Multimode) jacks for Tx/Rx
- 50 or 62.5/125 optical fiber
- Half duplex: 412m max. fiber length
- Full duplex: 2000m max. fiber length
- Transmission and speed: PCI-Bus, 100Mbps full or half duplex
- Diagnostic LEDs for Link, Activity, Collision and FDX
- Supports all current OSincluding Linux
- Power consumption: 5V DC 2.0A

Short summary description LevelOne Fast Ethernet Fiber PCI Network Card, 1 x SC Multi-Mode Fiber:
This short summary of the LevelOne Fast Ethernet Fiber PCI Network Card, 1 x SC Multi-Mode Fiber data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne Fast Ethernet Fiber PCI Network Card, 1 x SC Multi-Mode Fiber, Internal, Wired, PCI, Fiber, Aluminium

Long summary description LevelOne Fast Ethernet Fiber PCI Network Card, 1 x SC Multi-Mode Fiber:
This is an auto-generated long summary of LevelOne Fast Ethernet Fiber PCI Network Card, 1 x SC Multi-Mode Fiber based on the first three specs of the first five spec groups.

LevelOne Fast Ethernet Fiber PCI Network Card, 1 x SC Multi-Mode Fiber. Internal. Connectivity technology: Wired, Host interface: PCI, Interface: Fiber. Product colour: Aluminium

Ports & interfaces
Connectivity technology *
Wired
Host interface *
PCI
Interface *
Fiber
Fiber ports quantity
2
Fiber optic connector
SC
PCI version
2.1
Network
Networking standards *
IEEE 802.3, IEEE 802.3u
Ethernet interface type
Fast Ethernet
Fiber ethernet cabling technology
100BASE-FX
Full duplex
Yes
Maximum operating distance
2000 m
Design
Product colour
Aluminium
Internal *
Yes
Chipset
Intel
LED indicators
Collision, FDX, Activity, Link
Country of origin
Taiwan
Certification
FCC Class B, CE
Power
Output voltage
5 V
Output current
2 A
System requirements
Windows operating systems supported
Windows 2000, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Linux operating systems supported
Yes
Weight & dimensions
Width
120 mm
Depth
53 mm
Height
17 mm
Weight
53 g
Packaging data
Drivers included
Yes
Package width
145 mm
Package depth
220 mm
Package height
30 mm
Package weight
62 g
Packaging content
Cables included
LAN (RJ-45)
Manual
Yes
Technical details
Compliance certificates
RoHS
Other features
Data transfer rate
100 Mbit/s
Brand Image Product code Product Stock Price from
LevelOne USB-0401 Gigabit USB Network Adapter LevelOne USB-0401 Gigabit USB Network Adapter
(show image)
USB-0401 USB-0401 Gigabit USB Network Adapter 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne Fast Ethernet USB Network Adapter LevelOne Fast Ethernet USB Network Adapter
(show image)
USB-0301 Fast Ethernet USB Network Adapter 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne Gigabit USB Network Adapter, USB Hub LevelOne Gigabit USB Network Adapter, USB Hub
(show image)
USB-0502 Gigabit USB Network Adapter, USB Hub 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne FNC-0107TX network card Internal Ethernet 200 Mbit/s LevelOne FNC-0107TX network card Internal Ethernet 200 Mbit/s
(show image)
FNC-0107TX FNC-0107TX 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne 8-Port SFP Module LevelOne 8-Port SFP Module
(show image)
MDU-2453M 8-Port SFP Module 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne N300 Wireless USB Network Adapter LevelOne N300 Wireless USB Network Adapter
(show image)
WUA-0605 N300 Wireless USB Network Adapter 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne Wireless USB Network Adapter, 150Mbps 802.11b/g/n, Nano LevelOne Wireless USB Network Adapter, 150Mbps 802.11b/g/n, Nano
(show image)
WUA-0614 Wireless USB Network Adapter, 150Mbps 802.11b/g/n, Nano 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne Gigabit Fiber PCIe Network Card, Multi-Mode, SC LevelOne Gigabit Fiber PCIe Network Card, Multi-Mode, SC
(show image)
GNC-0111 Gigabit Fiber PCIe Network Card, Multi-Mode, SC 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne Fast Ethernet Fiber PCI Network Card, 1 x ST Multi-Mode Fiber LevelOne Fast Ethernet Fiber PCI Network Card, 1 x ST Multi-Mode Fiber
(show image)
FNC-0103FX Fast Ethernet Fiber PCI Network Card, 1 x ST Multi-Mode Fiber 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)