location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne GSW-1641 network switch Managed Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GSW-1641
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GSW-1641 show
Show alternative article codes used in the online market place
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47185
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LevelOne GSW-1641 network switch Managed Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Managed Web-based management
  • - Quality of Service (QoS) support
  • - Basic switching RJ-45 Ethernet ports quantity: 16
  • - 1000BASE-T, 100BASE-TX, 10BASE-T
  • - MAC address table: 8000 entries Switching capacity: 32 Gbit/s
  • - Stackable
Long product name LevelOne GSW-1641 network switch Managed Black :
The long product name of LevelOne GSW-1641 network switch Managed Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GSW-1641 16-Port Gigabit Web Smart Swtich + 1 SFP Port, 32Gbps Backplane, QoS, 340K Bytes RAM, Flow Control
More>>>
LevelOne GSW-1641 network switch Managed Black:
The official description of LevelOne GSW-1641 network switch Managed Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Gigabit Ethernet Solution
With GSW-1641, users are able to transfer large files faster to improve their workflow and efficiency. In addition to copper ports, the Small Form Pluggable (SFP) port allows for fiber connection for long distance network on a single LAN.

Fast and Reliable Technology
GSW-1641 offers users with fast and reliable network. The store-and-forward architecture filters errors and forwards packets in a non-blocking environment. Flow conrol ensures the correctness of data transmitting. The 802.3x and backpressure flow control mechanisms work respectively for full and half duplex modes. This device supports Nway auto-negotiation protocol that detects the networking speed and the duplex modes (Full/Half) automatically. Auto-MDI/MDI-X function alleviates the effort to use crossover cables.

Web-based Management Interface
Friendly web management features are ready for users easily to configure and maintain the device through a general web browser. You can partition the switch into 16 groups using port-based VLAN technology. This switch also supports Quality of Service (QoS) to prioritise traffic for time-sensitive applications.

Easy to Use
For instant error detection, the switch is equipped with a full range of LEDs to help you monitor and troubleshoot problems on your network. The slim and unique design fits easily in any space-limited location. Users can locate the switch on the desktop. With the accessory kits, the switch can ether be stacked or mounted to the rack to save space.

Short summary description LevelOne GSW-1641 network switch Managed Black:
This short summary of the LevelOne GSW-1641 network switch Managed Black data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne GSW-1641, Managed, Full duplex

Long summary description LevelOne GSW-1641 network switch Managed Black:
This is an auto-generated long summary of LevelOne GSW-1641 network switch Managed Black based on the first three specs of the first five spec groups.

LevelOne GSW-1641. Switch type: Managed. Basic switching RJ-45 Ethernet ports quantity: 16. Full duplex. MAC address table: 8000 entries, Switching capacity: 32 Gbit/s. Power connector: DC-in jack

Management features
Switch type *
Managed
Quality of Service (QoS) support
Yes
Web-based management
Yes
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
16
Gigabit Ethernet (copper) ports quantity
16
SFP/SFP+ slots quantity
1
SFP module slots quantity
1
Power connector
DC-in jack
Network
Copper ethernet cabling technology
1000BASE-T, 100BASE-TX, 10BASE-T
Full duplex
Yes
Flow control support
Yes
Auto MDI/MDI-X
Yes
Data transmission
Supported data transfer rates
10/100/1000 Mbps
Switching capacity *
32 Gbit/s
MAC address table *
8000 entries
Maximum data transfer rate
1 Gbit/s
Data transmission
Jumbo frames support
Yes
Packet buffer memory
0.340 MB
Protocols
Supported network protocols
CSMA/CD
Design
Stackable *
Yes
Product colour
Black
LED indicators
Power
Certification
FCC class A, CE, VCCI Class A
Power
Power consumption (typical)
14.4 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating temperature (T-T)
32 - 104 °F
Other features
Dimensions (WxDxH)
270 x 43 x 187 mm
Connectivity technology
Wired
Non-operating relative humidity (non-condensing)
10 - 90%
Packet transfer speed
14880/148800/1488000 p/s
Power requirements
100-240VAC / 50-60Hz
Networking features
Ethernet, Fast Ethernet, Gigabit Ethernet
Brand Image Product code Product Stock Price from
LevelOne GSW-2420 24 Port Gigabit Switch Managed Silver LevelOne GSW-2420 24 Port Gigabit Switch Managed Silver
(show image)
GSW-2420 GSW-2420 24 Port Gigabit Switch 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne GSW-2440 24-port Gigabit Web Smart Switch Managed Black LevelOne GSW-2440 24-port Gigabit Web Smart Switch Managed Black
(show image)
GSW-2440 GSW-2440 24-port Gigabit Web Smart Switch 0.00
(excl. VAT)
0 (incl. VAT)