Xiaomi logo

Xiaomi Mi Portable Bluetooth Speaker

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
138124
Info modified on:
15 Mar 2024, 15:19:25
Bullet Points Xiaomi Mi Portable Bluetooth Speaker:
  • - Water and Dust Resistant
  • - Long Battery Life
  • - Bluetooth 5.0
  • - Dual Audio
Long product name Xiaomi Mi Portable Bluetooth Speaker:

Bluetooth 5.0, HFP/A2DP/AVRCP, IP67, USB-C, 2000 mAh, 185 g

Short summary description Xiaomi Mi Portable Bluetooth Speaker:

Xiaomi Mi Portable Bluetooth Speaker, Wireless, A2DP, AVRCP, HFP, 10 m, Mono portable speaker, Grey, Dust resistant, Water resistant

Long summary description Xiaomi Mi Portable Bluetooth Speaker:

Xiaomi Mi Portable Bluetooth Speaker. Connectivity technology: Wireless, Bluetooth profiles: A2DP, AVRCP, HFP, Bluetooth range: 10 m. Product type: Mono portable speaker, Product colour: Grey, Protection features: Dust resistant, Water resistant. Recommended usage: Universal. Battery type: Built-in battery, Battery capacity: 2000 mAh, Battery life (max): 10 h. Weight: 185 g, Width: 86 mm, Depth: 86 mm

Reasons to buy
Specs
Recommended products
Similar products
Distributors
No information available on Reasons to buy
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.