location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS CHROMEBOX4-G5007UN Intel® Core™ i5 i5-10210U 4 GB DDR4-SDRAM 128 GB SSD ChromeOS Mini PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CHROMEBOX4-G5007UN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90MS0252-M00070 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4711081004899
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘ASUS’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54518
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
ASUS 90MS0252-M00070 user manual (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ASUS CHROMEBOX4-G5007UN Intel® Core™ i5 i5-10210U 4 GB DDR4-SDRAM 128 GB SSD ChromeOS Mini PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - ChromeOS
  • - Intel Core i5-10210U (6MB Cache, 1.6GHz)
  • - 4GB (2666MHz) DDR4-SDRAM & 128GB SSD
Long product name ASUS CHROMEBOX4-G5007UN Intel® Core™ i5 i5-10210U 4 GB DDR4-SDRAM 128 GB SSD ChromeOS Mini PC Black :
The long product name of ASUS CHROMEBOX4-G5007UN Intel® Core™ i5 i5-10210U 4 GB DDR4-SDRAM 128 GB SSD ChromeOS Mini PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-10210U (6MB Cache, 1.6GHz), 4GB DDR4-SDRAM, 128GB SSD, Intel UHD Graphics, LAN, WLAN, Bluetooth, ChromeOS
More>>>
ASUS CHROMEBOX4-G5007UN Intel® Core™ i5 i5-10210U 4 GB DDR4-SDRAM 128 GB SSD ChromeOS Mini PC Black:
The official description of ASUS CHROMEBOX4-G5007UN Intel® Core™ i5 i5-10210U 4 GB DDR4-SDRAM 128 GB SSD ChromeOS Mini PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ASUS Chromebox 4 features a 10th Generation Intel® Core™ or Celeron® processor and DDR4-2666 memory for faster, smoother and more energy-efficient performance. It also supports up to three 4K displays and comes equipped with versatile USB-C® 3.2 Gen 1 and USB 3.2 Gen 2 Type-A ports for fast data transfers, and USB-C also supports power delivery and DisplayPort connections. Offering easy access to Android apps via Google Play, the device lets you enjoy your favorite apps with the power of a mini PC.
Choose the apps that suit your needs
With a rich selection of Android apps available on Google Play, you can easily find great apps for productivity, communication, entertainment and more for getting the most out of your ASUS Chromebox 4.
Extensive connectivity with power-delivery technology
With support for USB Power Delivery, ASUS Chromebox 4 can charge a connected phone or accessory and can also receive power from a supported display or other device. This eliminates the need for a separate power adapter and makes it easier to keep your workspace tidy.
Triple-display productivity with true 4K UHD visuals
Integrated Intel® UHD Graphics on Chromebox 4 display videos and images in stunning 4K UHD resolution, and two HDMI ports and a USB-C® 3.2 Gen 1 port extend 4K UHD visuals to up to three displays for expanded screen size—allowing you to spread out documents, view mirrored content or extend a single browser across multiple displays for greater productivity. When the time comes to kick back and relax, you have plenty of screen with which to browse the web, view photos or watch videos in 4K UHD
Lightweight, space-saving design
ASUS Chromebox 4 features a compact, space-saving design with chassis dimensions of 148.5 x 148.5 x 40 mm. Each device also features a newly designed lockable VESA mount that securely attaches to a wide range of surfaces. The VESA mount includes a screw-in rubber barrier that protects the surface of Chromebox 4 from everyday bumps and knocks. The VESA mount also allows you to attach the device to your display and turn it into your own customized all-in-one PC for a tidy, clutter-free workspace.
ASUS Chromebox 4 for education
ASUS Chromebox 4 provides new and enriching experiences in and out of the classroom. It is simple, secure and has an array of education apps built in so students and teachers can work and learn right out of the box.
Google Admin console
Google Chrome's web-based management console lets you easily manage users, applications or devices across your organization from a single dashboard. With Chrome device management, IT administrators can configure Chrome features for their users, allow or block apps and extensions, as well as force install apps.
- Turn services on or off for individual users: For example, you can restrict access to Google Meet for most users, but turn it on for selected users. You can even create a group authorized to access specific functions.
- Configure settings for individual Chrome devices: The Google Admin console lets you manage thousands of Chrome devices. For example, if the Chrome devices in your Asia offices require different Chrome configurations compared with devices in other regions, you can create an Asia organizational unit and configure customized ChromeOS device settings for that unit.
Built-in security features
ASUS Chromebox 4 was designed with security in mind. Automatic updates provide robust protection against viruses, malware and other security issues, so there's no need to buy and install additional security software.
Thoroughly tested for reliability
ASUS Chromebox 4 has undergone rigorous noise, vibration, drop and thermal shock tests to ensure it meets exacting ASUS standards and exceeds industry requirements. This offers the assurance that ASUS Chromebox 4 can cope with extreme conditions — from dry -40° C temperatures to humid, hot environments exceeding 60° C — for long periods of time.
Keyboard & mouse for ChromeOS
An optional bundle includes an ultraslim, compact and quiet keyboard and a comfortable, ambidextrous mouse that's perfect for any user. The keyboard comes with a special layout for ChromeOS, providing access to all your favorite shortcuts, Google Assistant™ and search keys. Both keyboard and mouse are designed to be compatible with ChromeOS for intuitive user experiences. More information is available

Short summary description ASUS CHROMEBOX4-G5007UN Intel® Core™ i5 i5-10210U 4 GB DDR4-SDRAM 128 GB SSD ChromeOS Mini PC Black:
This short summary of the ASUS CHROMEBOX4-G5007UN Intel® Core™ i5 i5-10210U 4 GB DDR4-SDRAM 128 GB SSD ChromeOS Mini PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS CHROMEBOX4-G5007UN, 1.6 GHz, Intel® Core™ i5, i5-10210U, 4 GB, 128 GB, ChromeOS

Long summary description ASUS CHROMEBOX4-G5007UN Intel® Core™ i5 i5-10210U 4 GB DDR4-SDRAM 128 GB SSD ChromeOS Mini PC Black:
This is an auto-generated long summary of ASUS CHROMEBOX4-G5007UN Intel® Core™ i5 i5-10210U 4 GB DDR4-SDRAM 128 GB SSD ChromeOS Mini PC Black based on the first three specs of the first five spec groups.

ASUS CHROMEBOX4-G5007UN. Processor frequency: 1.6 GHz, Processor family: Intel® Core™ i5, Processor model: i5-10210U. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 128 GB, Storage media: SSD, Card reader integrated. On-board graphics card model: Intel® UHD Graphics. Operating system installed: ChromeOS. Chassis type: Mini PC. Product type: Mini PC. Weight: 1 kg. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
10th gen Intel® Core™ i5
Processor model *
i5-10210U
Processor cores
4
Processor boost frequency
4.2 GHz
Processor frequency *
1.6 GHz
Processor cache
6 MB
Configurable TDP-up frequency
2.1 GHz
Configurable TDP-up
25 W
Configurable TDP-down
10 W
Configurable TDP-down frequency
0.8 GHz
Memory
Internal memory *
4 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2666 MHz
Storage
Total storage capacity *
128 GB
Storage media *
SSD
Optical drive type *
No
Total SSDs capacity
128 GB
Number of SSDs installed
1
SSD capacity
128 GB
Card reader integrated
Yes
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board GPU manufacturer
Intel
On-board graphics card model *
Intel® UHD Graphics
Network
Ethernet LAN *
Yes
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Antenna type
2x2
Bluetooth
Yes
Bluetooth version
5.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
3
DVI port
No
HDMI ports quantity *
2
Ports & interfaces
HDMI version
2.0
Ethernet LAN (RJ-45) ports
1
Microphone in
No
Combo headphone/mic port
Yes
DC-in jack
Yes
Design
Chassis type *
Mini PC
Product colour *
Black
Performance
Product type *
Mini PC
Software
Operating system installed *
ChromeOS
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Idle States
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel Flex Memory Access
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Power
Power supply input voltage
19 V
Certificates
Certification
BSMI/CB/CE/FCC/UL/Energy Star/C-Tick/WiFi/RF/VCCI
Weight & dimensions
Width *
148.5 mm
Depth *
148.5 mm
Height *
40 mm
Weight *
1 kg
Packaging content
Display included *
No
Logistics data
Harmonized System (HS) code
84715000
Country Distributor
France 1 distributor(s)
Deutschland 1 distributor(s)