location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Prelude 15.6-inch Backpack

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Prelude 15.6-inch Backpack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2Z8P3AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195697147012 show
Category:
Carry your notebook safely and comfortably in one of these backpacks!
Backpacks Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 414840
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Sep 2024 00:01:10
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Prelude 15.6-inch Backpack
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Slip on the padded straps of this ultralight, ultradurable stylish pack with a zap of color on the zipper. Sleek meets chic.
  • - Swiftly strap this little bag to your bigger bag and keep it all dry with water-resistance.
  • - Snugly tuck your 13.3" (33.78 cm), 14.2" (36.08 cm), or 15.6" (39.62) diagonal screen laptop in the pad-protected pocket, then stash your phone, headphones, mouse, adapter, and pens all in their dedicated places.
  • - Rest easy with an HP standard two-year limited warranty.
Warranty: One-year limited warranty.
Long product name HP Prelude 15.6-inch Backpack :
The long product name of HP Prelude 15.6-inch Backpack. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Prelude 15.6-inch Backpack
More>>>
HP Prelude 15.6-inch Backpack:
The official description of HP Prelude 15.6-inch Backpack as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Travel at the speed of ultralight
Sleek, stylish, and sturdy. Strap this comfy companion on your roller bag and get a move on. Protect your tech with water resistance and padded construction for a 13 inch, 14 inch, or 15 inch diagonal screen laptop...and whole lot more.

Short summary description HP Prelude 15.6-inch Backpack:
This short summary of the HP Prelude 15.6-inch Backpack data-sheet is auto-generated and uses the product title and the first six key specs.

HP Prelude 15.6-inch Backpack, 39.6 cm (15.6"), Notebook compartment, Polyester

Long summary description HP Prelude 15.6-inch Backpack:
This is an auto-generated long summary of HP Prelude 15.6-inch Backpack based on the first three specs of the first five spec groups.

HP Prelude 15.6-inch Backpack. Backpack type: Casual backpack, Product main colour: Black, Coloration: Monochromatic. Width: 310 mm, Depth: 105 mm, Height: 455 mm. Package width: 310 mm, Package depth: 105 mm, Package height: 455 mm. Material: Polyester

Ultralight comfort

Slip on the padded straps of this ultralight, ultradurable stylish pack with a zap of color on the zipper. Sleek meets chic.

Keep dry and carry on

Swiftly strap this little bag to your bigger bag and keep it all dry with water-resistance.

Everything in its safe place

Snugly tuck your 13.3" (33.78 cm), 14.2" (36.08 cm), or 15.6" (39.62) diagonal screen laptop in the pad-protected pocket, then stash your phone, headphones, mouse, adapter, and pens all in their dedicated places.

Features
Backpack type *
Casual backpack
Product main colour *
Black
Coloration
Monochromatic
Notebook compartment
Yes
Minimum screen size
33.8 cm (13.3")
Maximum screen size
39.6 cm (15.6")
Water repellent
Yes
Weight & dimensions
Width *
310 mm
Depth *
105 mm
Weight & dimensions
Height *
455 mm
Weight
380 g
Packaging data
Package width
310 mm
Package depth
105 mm
Package height
455 mm
Package weight
380 g
Material
Material *
Polyester
Logistics data
Harmonized System (HS) code
42029291
Country Distributor
Nederland 5 distributor(s)
España 3 distributor(s)
France 3 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 4 distributor(s)
Danmark 4 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 1 distributor(s)
Lithuania 1 distributor(s)
Portugal 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)