location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Prelude 15.6-inch Laptop Bag

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Prelude 15.6-inch Laptop Bag
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2Z8P4AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195697146992 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 422300
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Aug 2024 13:03:34
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Prelude 15.6-inch Laptop Bag
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Slip on the padded straps of this ultralight, ultradurable stylish pack with a zap of color on the zipper. Sleek meets chic.
  • - Swiftly strap this little bag to your bigger bag and keep it all dry with water-resistance.
  • - Snugly tuck your 13 inch, 14 inch, or 15 inch diagonal screen laptop in the pad-protected pocket, then stash your phone, headphones, mouse, adapter, and pens all in their dedicated places.
  • - Rest easy with an HP standard one-year limited warranty.
Warranty: One-year limited warranty.
Long product name HP Prelude 15.6-inch Laptop Bag :
The long product name of HP Prelude 15.6-inch Laptop Bag. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Prelude 15.6-inch Laptop Bag
More>>>
HP Prelude 15.6-inch Laptop Bag:
The official description of HP Prelude 15.6-inch Laptop Bag as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Travel at the speed of ultralight
Sleek, stylish, and sturdy. Strap this comfy companion on your roller bag and get a move on. Protect your tech with water resistance and padded construction for a 13.3 inch, 14.2 inch, or 15.6 inch diagonal screen laptop...and whole lot more.

Short summary description HP Prelude 15.6-inch Laptop Bag:
This short summary of the HP Prelude 15.6-inch Laptop Bag data-sheet is auto-generated and uses the product title and the first six key specs.

HP Prelude 15.6-inch Laptop Bag, Briefcase, 39.6 cm (15.6"), 300 g

Long summary description HP Prelude 15.6-inch Laptop Bag:
This is an auto-generated long summary of HP Prelude 15.6-inch Laptop Bag based on the first three specs of the first five spec groups.

HP Prelude 15.6-inch Laptop Bag. Case type: Briefcase, Maximum screen size: 39.6 cm (15.6"). Weight: 300 g. Surface coloration: Monochromatic

Ultralight Comfort

Slip on the padded straps of this ultralight, ultradurable stylish pack with a zap of color on the zipper. Sleek meets chic.

Keep Dry & Carry On

Swiftly strap this little bag to your bigger bag and keep it all dry with water-resistance.

Everything In Its Safe Place

Snugly tuck your 13 inch, 14 inch, or 15 inch diagonal screen laptop in the pad-protected pocket, then stash your phone, headphones, mouse, adapter, and pens all in their dedicated places.

Features
Surface coloration
Monochromatic
Maximum screen size *
39.6 cm (15.6")
Case type *
Briefcase
Material *
Polyester
Product main colour *
Black
Brand compatibility *
Universal
Protection features
Water resistant
Weight & dimensions
Width
400 mm
Weight & dimensions
Depth
285 mm
Height
60 mm
Weight
300 g
Package width
400 mm
Package depth
285 mm
Package height
60 mm
Package weight
300 g
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
Nederland 5 distributor(s)
España 2 distributor(s)
France 3 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
Österreich 1 distributor(s)
United Kingdom 4 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 1 distributor(s)
Lithuania 1 distributor(s)
Portugal 1 distributor(s)
Philippines 1 distributor(s)
New Zealand 1 distributor(s)
Australia 1 distributor(s)