location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SUWL2130C-20 power cable Black 6.09 m NEMA L21-30R

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SUWL2130C-20
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SUWL2130C-20 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332176301 show
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39814
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 12:02:04
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SUWL2130C-20 power cable Black 6.09 m NEMA L21-30R
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 208V three phase whip distribution cabinet accessory
  • - 20-ft. (6.09 m) length with 3-ft. (0.91 m) removed outer jacket
  • - 5 conductor 10AWG stranded wire
  • - L21-30R outlet (208V 3PH 30A)
Warranty: 1 year
Long product name Tripp Lite SUWL2130C-20 power cable Black 6.09 m NEMA L21-30R :
The long product name of Tripp Lite SUWL2130C-20 power cable Black 6.09 m NEMA L21-30R. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

208V 3-Phase Whip in 20 ft (6.09 m) length with L21-30R output for 3-Phase Distribution Cabinet Applications
More>>>
Tripp Lite SUWL2130C-20 power cable Black 6.09 m NEMA L21-30R:
The official description of Tripp Lite SUWL2130C-20 power cable Black 6.09 m NEMA L21-30R as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

208V three phase whip with L21-30R outlet distributes power from 3 phase distribution cabinet to critical equipment racks. 20-ft. (6.09 m) insulated and 3-ft. (0.91 m) of removed outer jacket cabling supports hardwire connection to SUBB330 circuit breaker in SUDC208V series 3 phase distribution racks. L21-30R outlet is compatible with 208V loads and Power Distribution Units (PDUs) supporting a L21-30P plug-in connection.

- 208V three phase whip with L21-30R outlet
- Distributes power from 3 phase distribution cabinet to critical equipment racks
- 20-ft. (6.09 m) insulated and 3-ft. (0.91 m) of removed outer jacket cabling supports hardwire connection to SUBB330 circuit breaker in SUDC208V series 3 phase distribution racks
- L21-30R outlet is compatible with 208V loads and Power Distribution Units (PDUs) supporting a L21-30P plug-in connection

Short summary description Tripp Lite SUWL2130C-20 power cable Black 6.09 m NEMA L21-30R:
This short summary of the Tripp Lite SUWL2130C-20 power cable Black 6.09 m NEMA L21-30R data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SUWL2130C-20, 6.09 m, NEMA L21-30R, 208 V

Long summary description Tripp Lite SUWL2130C-20 power cable Black 6.09 m NEMA L21-30R:
This is an auto-generated long summary of Tripp Lite SUWL2130C-20 power cable Black 6.09 m NEMA L21-30R based on the first three specs of the first five spec groups.

Tripp Lite SUWL2130C-20. Cable length: 6.09 m, Connector 1: NEMA L21-30R. Input voltage: 208 V

Features
Product colour *
Black
Cable length *
6.09 m
Connector 1 *
NEMA L21-30R
Connector 2 *
No
Connector 1 form factor
Straight
AWG wire size
10
Number of cable cores
5
Power
Input voltage
208 V
Weight & dimensions
Weight
3.67 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
304.8 mm
Packaging data
Package depth
152.4 mm
Package height
304.8 mm
Package weight
3.95 kg
Technical details
Compliance certificates
RoHS
Logistics data
Master (outer) case width
304.8 mm
Master (outer) case length
152.4 mm
Master (outer) case height
304.8 mm
Master (outer) case gross weight
3.95 kg
Products per master (outer) case
1 pc(s)
Other features
Country of origin
United States