HPE logo

HPE C8015A cleaning media

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120216
Info modified on:
12 Jan 2019, 09:04:30
Warranty:
Limited lifetime
Long product name HPE C8015A cleaning media:

HP DDS/DAT Cleaning Cartridge II

Short summary description HPE C8015A cleaning media:

HPE C8015A, non-recycled, DAT, Orange, 12 MB/s, 8 mm, 320 GB

Long summary description HPE C8015A cleaning media:

HPE C8015A. Special features: non-recycled, Film type: DAT, Product colour: Orange. Dimensions (WxDxH): 80 x 58.9 x 19.1 mm, Weight: 50 g. Package weight: 498 g. Products per pallet: 5200 pc(s), Pallet gross weight: 383 kg. Case or master carton quantity: 10 pc(s), Case or master carton weight: 0.49 kg, Larger master carton dimensions (WxDxH): 333 x 200 x 215

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.