location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion High Power Adapter 150W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pavilion High Power Adapter 150W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2DR33AA#ABB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195161155130 show
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84230
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jan 2023
Product end of life date
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Pavilion High Power Adapter 150W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Power supply type: Indoor
  • - Output power: 150 W
  • - Purpose: Laptop
  • - 1 pc(s)
  • - Black
Warranty: Peace-of-mind coverage: Rest easy with an HP standard one-year limited warranty
Long product name HP Pavilion High Power Adapter 150W :
The long product name of HP Pavilion High Power Adapter 150W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Pavilion High Power Adapter 150W
More>>>
HP Pavilion High Power Adapter 150W:
The official description of HP Pavilion High Power Adapter 150W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A reliable, powerful 150w adapter for users of the most power-hungry applications
Serious power is now slim, sleek, and totally portable. Whether you’re replacing an existing adapter or adding a second for convenience, get reliable power from a name you can trust with a 150W power adapter that’s been trimmed down for easier travel.

Short summary description HP Pavilion High Power Adapter 150W:
This short summary of the HP Pavilion High Power Adapter 150W data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion High Power Adapter 150W, Laptop, Indoor, 150 W, China, Home, Black

Long summary description HP Pavilion High Power Adapter 150W:
This is an auto-generated long summary of HP Pavilion High Power Adapter 150W based on the first three specs of the first five spec groups.

HP Pavilion High Power Adapter 150W. Purpose: Laptop, Power supply type: Indoor, Output power: 150 W. Product colour: Black. Width: 138 mm, Depth: 66 mm, Height: 22 mm. Quantity per pack: 1 pc(s), Package width: 221.7 mm, Package depth: 129 mm

On-demand powerhouse

Fuel your power-hungry applications whether gaming or video editing with 150W of power and a 4.5 mm connector.

Have power, will travel

The slim, portable design easily slips into your backpack or bag.

Stable power. Uninterrupted performance.

Our power adapters go through rigorous quality testing to help ensure safe, stable performance.

Features
Purpose *
Laptop
Power supply type *
Indoor
Output power *
150 W
Country of origin
China
HP segment
Home
Design
Product colour *
Black
Weight & dimensions
Width
138 mm
Depth
66 mm
Weight & dimensions
Height
22 mm
Weight
335 g
Packaging data
Quantity per pack *
1 pc(s)
Package width
221.7 mm
Package depth
129 mm
Package height
58 mm
Package weight
610 g
Logistics data
Harmonized System (HS) code
85044090
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Disclaimer HP Pavilion High Power Adapter 150W:
Disclaimer

Technical specification disclaimers